EN
  • EN
  • DE

2SK3746-1E

Part No 2SK3746-1E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1500V 2A TO3P-3L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 1500 V 2A (Ta) 2.5W (Ta), 110W (Tc) Through Hole TO-3P-3L
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-3P-3, SC-65-3
Case / Package TO-3P-3L
Family Name 2SK3746
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 2SK3746-1E-ND, 2SK3746-1EOS
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906461-2SK3746-1E
Ultra Librarian 3D Model Ultra Librarian 2SK3746-1E CAD Model

Description

Overview of 2SK3746-1E from ON Semiconductor

The 2SK3746-1E is a high-performance N-Channel Silicon Power MOSFET produced by ON Semiconductor, a leader in the semiconductor industry. This MOSFET is designed to deliver efficient power management and conversion for a broad range of applications. Its advanced technology ensures optimal performance in terms of switching speeds, power handling, and reliability.

Key Features

  • Low On-Resistance: The device features a very low on-state resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power losses during operation.
  • High-Speed Switching: It is capable of high-speed switching, which makes it suitable for high-frequency power switching applications.
  • Voltage Rating: The 2SK3746-1E is rated for a drain-to-source voltage (V<sub>DSS) of up to 600V, making it suitable for high-voltage applications.
  • Current Capacity: It can handle continuous drain currents (I<sub>D) up to a specified limit, ensuring robust performance for heavy-load conditions.
  • Enhanced Durability: The device is encapsulated in a robust package that provides excellent thermal and mechanical durability.

Applications

The 2SK3746-1E MOSFET is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Power Inverters
  • LED Lighting
  • Uninterruptible Power Supplies (UPS)

Reliability and Quality

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The 2SK3746-1E MOSFET is no exception, as it undergoes rigorous testing and quality assurance processes to ensure that it performs to specifications under various conditions.

Environmental Compliance

As part of ON Semiconductor's dedication to environmental responsibility, the 2SK3746-1E complies with various environmental regulations, including RoHS (Restriction of Hazardous Substances), ensuring that it is free from certain hazardous materials and is suitable for use in green electronics.

With its combination of high performance, efficiency, and reliability, the 2SK3746-1E from ON Semiconductor is an excellent choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2713 $52.2399
54+ $1.8637 $100.6398
84+ $1.8054 $151.6536
115+ $1.7472 $200.9280
149+ $1.6890 $251.6610
199+ $1.5142 $301.3258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess