EN
  • EN
  • DE

MAX5969CETE+

Part No MAX5969CETE+
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IEEE 802.3AF/AT-COMPLIANT, POWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Maxim Integrated
Package Strip
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Controller
Interface Ethernet
Standards IEEE 802.3
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Base Product Number MAX5969
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 212951-MAX5969CETE+
Ultra Librarian 3D Model Ultra Librarian MAX5969CETE+ CAD Model

Description

MAX5969CETE+ Ethernet Power Sourcing Equipment Interface

The MAX5969CETE+ is a sophisticated power interface IC designed by Maxim Integrated, aimed at Power over Ethernet (PoE) applications. This device is compliant with the IEEE 802.3af/at standards, ensuring seamless integration with Ethernet-powered devices such as wireless access points, IP cameras, and VoIP phones. The MAX5969CETE+ is specifically engineered to function as a Power Sourcing Equipment (PSE) interface that facilitates the delivery of power alongside data over standard Ethernet cables.

Equipped with an advanced feature set, the MAX5969CETE+ offers enhanced PoE capabilities. It supplies up to 30W of power per port, enabling it to power a wide range of devices. The integrated power MOSFET and sense resistors contribute to a simplified design, reducing the need for external components and thereby saving valuable PCB space. The device operates over a wide input voltage range, making it versatile for various system designs.

With its built-in detection, classification, and current-limit functions, the MAX5969CETE+ ensures safe and reliable operation. The detection feature verifies the presence of a compatible PoE device before power is applied, preventing damage to non-PoE equipment. The classification function determines the power requirements of the connected device, allowing for efficient power allocation. Current-limit protection prevents overcurrent conditions, safeguarding both the PSE interface and the powered device.

The MAX5969CETE+ also supports I2C-compatible serial communication for advanced control and monitoring, offering system designers the ability to tailor performance to specific applications. The thermal shutdown feature provides additional protection by turning off the power in case of excessive heat, ensuring the longevity of the product and connected devices.

Available in a thermally enhanced 16-pin TQFN package, the MAX5969CETE+ is designed for a compact footprint and can be easily integrated into various networked systems. With its robust design and feature-rich capabilities, the MAX5969CETE+ from Maxim Integrated is an excellent choice for those seeking a reliable and efficient PoE power sourcing solution.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess