The 2SK404E-AC is a high-performance, N-channel field-effect transistor (FET) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This FET is specifically engineered to deliver efficient power management and signal processing in a wide range of electronic applications.
Key Features
- High-Speed Switching: The 2SK404E-AC offers rapid switching capabilities, making it suitable for high-frequency applications.
- Low On-Resistance: With its low on-resistance, this FET ensures minimal power loss and heat generation, enhancing the overall efficiency of the system.
- High Drain-Source Voltage: It can handle a high drain-source voltage, providing robust performance for high-voltage applications.
- Low Gate Charge: The device features a low gate charge, which reduces the power required to control the transistor, thus saving energy.
- Durable Construction: The 2SK404E-AC is built with ON Semiconductor's advanced technology, ensuring long-term reliability and stability.
Applications
The versatile nature of the 2SK404E-AC allows it to be used in a variety of applications, including:
- Power Supply Circuits
- DC-DC Converters
- Motor Drives
- Audio Amplifiers
- Switching Regulators
Technical Specifications
Parameter
Value
Configuration
Single
Channel Type
N-Channel
Drain-Source Voltage (V<sub>DS)
High Voltage
Current - Continuous Drain (I<sub>D) @ 25°C
Specified in datasheet
R<sub>DS(on)
Low
Gate Charge (Q<sub>g)
Low
Quality and Environmental Compliance
The 2SK404E-AC is compliant with various environmental standards, including RoHS and Pb-Free, ensuring that it meets the global environmental regulations and is suitable for eco-friendly applications.