EN
  • EN
  • DE

2SK4066-DL-E

Part No 2SK4066-DL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 100A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate Charge (Qg) (Maximum) @ Vgs 220nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 12500pF @ 20V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 1.65W (Ta), 90W (Tc)
Rds On (Maximum) @ Id, Vgs 4.7 mOhm @ 50A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package SMP-FD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 763009-2SK4066-DL-E
Popularity Medium
Supply and Demand Status Limited
Family Name 2SK4066
Introduction Date July 04, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2SK4066-DL-E CAD Model

Description

Product Overview: 2SK4066-DL-E by ON Semiconductor

The 2SK4066-DL-E is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leading provider in energy-efficient innovations. This high-performance product is designed to cater to a wide array of applications, offering both reliability and efficiency for designers and engineers. The 2SK4066-DL-E is particularly suited for use in power management tasks where low on-resistance and high switching speeds are critical.

Key Features

  • Low On-Resistance: The 2SK4066-DL-E boasts an extremely low on-resistance, which translates to minimal conduction losses and ensures efficient operation, especially in applications where high current handling is essential.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET offers quick response times, which is crucial for power supply circuits and high-frequency converters.
  • Advanced Technology: Utilizing ON Semiconductor's cutting-edge technology, the 2SK4066-DL-E provides enhanced performance that supports the demands of modern electronic circuits.
  • Robust Thermal Performance: The device is encapsulated in a package that ensures excellent thermal characteristics, enabling it to operate reliably even under high temperature conditions.
  • Gate Charge Optimization: The MOSFET is engineered with optimized gate charge to minimize switching losses, making it ideal for applications where power efficiency is paramount.

Applications

The versatility of the 2SK4066-DL-E allows it to be used in a variety of applications, including:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Automotive systems
  • Switching regulators
  • LED lighting solutions

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The 2SK4066-DL-E is no exception, with rigorous testing protocols in place to ensure it performs to specifications across a range of environmental conditions. Customers can trust in the durability and long-term performance of this power MOSFET.

In summary, the 2SK4066-DL-E from ON Semiconductor is an exemplary component that combines low on-resistance, high-speed switching, and thermal efficiency to meet the challenging demands of contemporary electronic applications. Its robust design and versatility make it a top choice for engineers looking to enhance power management in their designs.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess