EN
  • EN
  • DE

2SK4089LS

Part No 2SK4089LS
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 12A TO-220FI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 8.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Max Gate Charge 45.4nC @ 10V
Max Input Capacitance 1200pF @ 30V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 2W (Ta), 40W (Tc)
Maximum Rds On at Id,Vgs 720 mOhm @ 6A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FI(LS)
Dimension TO-220-3 Full Pack
Win Source Part Number 1004759-2SK4089LS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK4089LS CAD Model

Description

Introducing the 2SK4089LS Power MOSFET by ON Semiconductor

The 2SK4089LS is a state-of-the-art N-channel Power MOSFET brought to you by ON Semiconductor, a leading provider of semiconductor-based solutions. This robust transistor is designed for high-speed switching applications and is an ideal choice for power management tasks in a wide range of electronic devices.

Enhanced Power Efficiency and Performance

The 2SK4089LS boasts an advanced design that offers low on-resistance and high switching speed, making it highly efficient in power conversion applications. Its low gate charge and capacitance contribute to reduced power losses and improved performance, enabling energy-saving designs that are both cost-effective and environmentally friendly.

Durable and Reliable

ON Semiconductor has engineered the 2SK4089LS to meet the rigorous demands of modern electronic circuits. It features a rugged construction that can withstand high energy pulses in the avalanche and commutation modes. This durability ensures a long operational life and reliable performance, even in the most challenging conditions.

Key Specifications

  • Drain-to-Source Voltage (V<sub>DS): 500V
  • Continuous Drain Current (I<sub>D): 5A
  • Power Dissipation (P<sub>D): 45W
  • Low Drain-to-Source On-Resistance (R<sub>DS(on))
  • Gate Charge (Q<sub>G) optimized for improved performance

Versatile Applications

The 2SK4089LS is highly versatile and can be used in a variety of applications, including power supplies, DC-DC converters, motor drives, and lighting systems. Its ability to switch efficiently at high speeds makes it particularly well-suited for high-frequency circuits, where power efficiency is paramount.

Commitment to Environmental Sustainability

ON Semiconductor is committed to sustainability, and the 2SK4089LS is designed with environmental considerations in mind. It is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances and is safer for both users and the environment.

With its exceptional performance, reliability, and eco-friendly design, the 2SK4089LS from ON Semiconductor is an excellent choice for engineers and designers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess