EN
  • EN
  • DE

2SK4094-1E

Part No 2SK4094-1E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 100A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate Charge (Qg) (Maximum) @ Vgs 220nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 12500pF @ 20V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 1.75W (Ta), 90W (Tc)
Rds On (Maximum) @ Id, Vgs 5 mOhm @ 50A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220-3
Package TO-220-3
Win Source Part Number 763014-2SK4094-1E
Family Name 2SK4094-1E
Introduction Date July 16, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK4094-1E CAD Model

Description

ON Semiconductor 2SK4094-1E Product Overview

The 2SK4094-1E is a high-performance N-Channel MOSFET produced by ON Semiconductor, a renowned leader in power and signal management. Designed to meet the rigorous demands of modern electronic circuits, this MOSFET is well-suited for a wide range of applications, including power supply, motor control, and high-speed switching circuits.

Key Features

  • Low On-Resistance: The 2SK4094-1E features a low on-resistance, which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: This MOSFET is capable of high-speed switching, making it ideal for high-frequency applications.
  • High Drain-Source Voltage (VDS): With a high drain-source voltage rating, it can handle higher voltages in power conversion applications.
  • Low Gate Charge (QG): A low gate charge ensures that the device can switch on and off efficiently, reducing switching losses.
  • Improved Thermal Performance: The 2SK4094-1E is designed with thermal management in mind, providing stable operation even under high-temperature conditions.

Applications

The versatility of the 2SK4094-1E MOSFET makes it suitable for various applications, such as:

  • DC/DC converters
  • AC/DC power supplies
  • Motor drives and inverters
  • Switching regulators
  • LED lighting systems

Quality and Reliability

ON Semiconductor is committed to delivering products of the highest quality. The 2SK4094-1E is subject to rigorous testing and quality control procedures, ensuring reliability and performance that engineers can trust. With its robust construction and proven design, this MOSFET is an excellent choice for designers looking to create efficient and durable electronic systems.

For detailed specifications, datasheets, and technical support, customers can visit ON Semiconductor's official website or contact an authorized distributor. The 2SK4094-1E is available for order in various packaging options to suit diverse manufacturing requirements.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6622 $59.5980
215+ $0.5433 $116.8095
330+ $0.5264 $173.7120
455+ $0.5094 $231.7770
590+ $0.4924 $290.5160
785+ $0.4414 $346.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess