EN
  • EN
  • DE

2SK4097LS

Part No 2SK4097LS
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 8.3A TO220FI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 500 V
Current - Continuous Drain (Id) @ 25°C 8.3A (Tc)
Rds On (Max) @ Id, Vgs 650mOhm @ 5A, 10V
Gate Charge (Qg) (Max) @ Vgs 30 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 750 pF @ 30 V
Power Dissipation (Max) 2W (Ta), 35W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220FI(LS)
Package / Case TO-220-3 Full Pack
Standard Package 175 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 18965-2SK4097LS
Ultra Librarian 3D Model Ultra Librarian 2SK4097LS CAD Model

Description

Introducing the 2SK4097LS Power MOSFET by ON Semiconductor

The 2SK4097LS is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a renowned leader in power and signal management. This product is designed to meet the high demands of power efficiency and reliability in modern electronic applications. With its advanced technology, the 2SK4097LS offers superior performance for a wide range of uses, including switching power supplies, power management systems, and motor control circuits.

Key Features

  • Low On-Resistance: The 2SK4097LS boasts an extremely low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and improves overall efficiency.
  • High-Speed Switching: Engineered for fast switching speeds, this MOSFET minimizes switching losses and is ideal for high-frequency applications.
  • Enhanced Durability: With its robust structure, the 2SK4097LS is capable of withstanding high energy pulses in the avalanche and commutation modes, ensuring a long operational lifespan.
  • Low Gate Charge: A low gate charge (Q<sub>G) facilitates faster switching performance and reduces the power required to drive the gate, further enhancing the device's efficiency.

Applications

The versatility of the 2SK4097LS makes it suitable for a diverse array of applications. Its high efficiency and reliability are particularly beneficial in:

  • DC/DC Converters
  • AC/DC Power Supplies
  • Motor Drives
  • Power Inverters
  • Automotive Systems

Technical Specifications

The 2SK4097LS operates with a drain-source voltage (V<sub>DSS) of up to 600V, which allows for a wide range of high voltage applications. It also features a continuous drain current (I<sub>D) of 12A, making it capable of handling significant power levels. The device is encapsulated in a TO-220SIS package, which ensures excellent thermal performance and ease of mounting on printed circuit boards.

ON Semiconductor's commitment to innovation is reflected in the 2SK4097LS power MOSFET, offering designers a reliable and high-performing component for their power management solutions. With its exceptional features and robust design, the 2SK4097LS is set to become a staple in the industry for those seeking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6313 $60.4191
17+ $7.0825 $120.4025
26+ $6.8607 $178.3782
35+ $6.6401 $232.4035
45+ $6.4183 $288.8235
61+ $5.7542 $351.0062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess