EN
  • EN
  • DE

2SK4196LS

Part No 2SK4196LS
Manufacturer ON Semiconductor
Catalog FETs - Single
Description N-Channel Silicon MOSFET General-Purpose Switching Device Applications | MOSFET N-CH 500V 5.5A TO-220FI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 5.5A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.56Ohm at 2.8A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 14.6nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 360pF at 30V
Power Dissipation (Maximum) 2W, 30W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-220FI(LS)
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1127784-2SK4196LS
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SK4196LS CAD Model

Description

ON Semiconductor 2SK4196LS N-Channel MOSFET

The ON Semiconductor 2SK4196LS is a high-performance N-Channel MOSFET that delivers efficient power control and switching capabilities to a wide range of applications. Designed with state-of-the-art technology, this MOSFET is an ideal choice for designers looking for a reliable component that can handle high currents and voltages with ease.

Key Features

  • Low On-Resistance: The 2SK4196LS boasts an extremely low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High-Speed Switching: Engineered for fast switching speeds, this MOSFET is well-suited for high-frequency power supplies and DC-DC converters, ensuring minimal switching losses and better performance.
  • High-Voltage Tolerance: With a drain-to-source voltage (VDSS) rating of 600V, the 2SK4196LS can comfortably handle high voltage operations, making it suitable for industrial and commercial power systems.
  • Improved Avalanche Capability: The device is designed to withstand high energy pulses in the avalanche and commutation modes, providing reliable operation under harsh conditions.

Applications

The 2SK4196LS is versatile and can be used in a variety of applications including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor drives and inverters
  • Switching regulators
  • LED lighting solutions
  • Automotive and renewable energy systems

Package and Reliability

The ON Semiconductor 2SK4196LS comes in a TO-220SIS package, which is widely recognized for its robustness and thermal efficiency. This package ensures that the MOSFET can dissipate heat effectively, maintaining stability and extending the lifespan of the device. Additionally, the 2SK4196LS is designed to meet the stringent reliability standards expected from ON Semiconductor products, providing peace of mind for manufacturers and end-users alike.

With its excellent performance characteristics and broad application range, the ON Semiconductor 2SK4196LS N-Channel MOSFET is a solid choice for any circuit design requiring efficient power management and control.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
STMicroelectronics
DISCRETE
Lowest to $27.8572
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess