EN
  • EN
  • DE

2SK443

Part No 2SK443
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans JFET N-CH 15V 38mA 3-Pin CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160493-2SK443
Popularity Low
Supply and Demand Status Balance
Family Name 2SK443
Introduction Date August 26, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK443 CAD Model

Description

Product Overview: 2SK443 from ON Semiconductor

The 2SK443 is a high-performance N-channel MOSFET developed by ON Semiconductor, a leader in semiconductor solutions. This field-effect transistor is designed to deliver efficient power management and conversion in various electronic applications. With its compact form factor and robust construction, the 2SK443 is an ideal choice for designers looking for a reliable and efficient component to incorporate into their power circuits.

Key Features

  • Low On-Resistance: The 2SK443 features a low on-resistance, which improves its efficiency by minimizing power loss during operation. This characteristic is particularly beneficial in applications requiring high current flow with minimal voltage drop.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET can operate at high frequencies, making it suitable for modern high-speed circuit designs.
  • Gate Charge: It has an optimized gate charge that facilitates faster switching speeds while also reducing the power required to drive the gate, thus improving overall power efficiency.
  • Voltage Rating: The device is capable of handling high voltages, which is essential for applications that operate under variable power supply conditions.

Applications

The versatility of the 2SK443 allows it to be employed in a wide range of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives
  • Switching Regulators
  • Load Switches
  • Protection Circuits

Reliability and Quality

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The 2SK443 MOSFET is no exception, with its construction ensuring stable performance over a wide range of temperatures and operating conditions. This reliability makes it a preferred choice for critical applications where component failure is not an option.

Environmental Compliance

Understanding the importance of environmental sustainability, the 2SK443 complies with various environmental regulations. ON Semiconductor ensures that their products, including this MOSFET, are manufactured with eco-friendly practices, reducing the environmental footprint of electronic components.

You May Also Be Interested in

ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9760 $58.5600
145+ $0.8016 $116.2320
225+ $0.7762 $174.6450
310+ $0.7508 $232.7480
400+ $0.7265 $290.6000
535+ $0.6514 $348.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess