EN
  • EN
  • DE

6LN04MH-TL-E

Part No 6LN04MH-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 23974-6LN04MH-TL-E
Ultra Librarian 3D Model Ultra Librarian 6LN04MH-TL-E CAD Model

Description

The 6LN04MH-TL-E is a cutting-edge semiconductor device manufactured by ON Semiconductor, a leading provider in the industry known for its high-quality electronic components. This product is designed to meet the rigorous demands of modern electronic circuits, providing reliable performance and efficiency.

Key Features

  • Low On-Resistance: The 6LN04MH-TL-E boasts an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency in circuit operations.
  • High-Speed Switching: Engineered for high-speed switching applications, this device ensures rapid transition between on and off states, which is crucial for high-frequency circuits.
  • Low Gate Charge: The reduced gate charge of this product allows for lower switching energy and faster operation, making it suitable for power-sensitive designs.
  • Small Package Size: The compact form factor of the 6LN04MH-TL-E enables it to fit into space-constrained applications while still delivering robust performance.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this product is manufactured without the use of lead and complies with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the 6LN04MH-TL-E allows it to be utilized in a wide array of applications, including but not limited to:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Drives
  • Battery Powered Systems
  • Switching Regulators

Quality and Reliability

ON Semiconductor is committed to delivering products that exceed industry standards for quality and reliability. The 6LN04MH-TL-E is subjected to rigorous testing and quality control measures to ensure it meets the high expectations of customers in terms of performance and longevity.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to review the datasheet provided by ON Semiconductor. This document includes comprehensive information on electrical characteristics, thermal properties, and recommended operating conditions for the 6LN04MH-TL-E.

You May Also Be Interested in

Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess