EN
  • EN
  • DE

74ABT162244CSSC

Part No 74ABT162244CSSC
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-Bit Buffer/Line Driver with 25Ω Series Resistors in the Outputs | IC BUF NON-INVERT 5.5V 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 12mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number 74ABT162244
Manufacturer Pack Quantity 29
MSL Level 1 (Unlimited)
Win Source Part Number 1130141-74ABT162244CSSC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian 74ABT162244CSSC CAD Model

Description

The 74ABT162244CSSC is a high-performance, 16-bit buffer and line driver designed by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to address the requirements of high-speed signal transmission while maintaining signal integrity over a variety of system applications.

Key Features

  • High-Speed Operation: The 74ABT162244CSSC is capable of operating at significant speeds, making it suitable for high-speed data buses and signal lines.
  • Low Power Dissipation: Despite its high-speed capabilities, the device has been optimized for low power consumption, which is crucial for energy-saving in modern electronic systems.
  • Live Insertion and Extraction: It features built-in bus hold circuitry which allows for live insertion and extraction without causing undesirable changes to the existing data on the bus.
  • Output Enable Inputs: Dual Output Enable (OE) inputs are provided to control the output stages, allowing for greater flexibility in controlling the flow of data.
  • Wide Operating Temperature Range: The device is designed to function across a broad temperature range, making it suitable for industrial applications.

Applications

The 74ABT162244CSSC is highly versatile and can be used in various applications such as:

  • Memory buffering
  • Data transmission
  • Signal driving
  • Bus isolation
  • Server environments

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the 74ABT162244CSSC is no exception. It is manufactured using robust processes that ensure consistent performance and longevity. The device is available in a Surface Mount SSOP-48 package, which is ideal for space-constrained applications requiring high-density mounting.

Environmental Compliance

The 74ABT162244CSSC is compliant with the latest environmental standards, including RoHS and Pb-Free, reflecting ON Semiconductor's dedication to environmentally responsible manufacturing.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess