EN
  • EN
  • DE

74FST3257DTR2G

Part No 74FST3257DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX QUAD 2:1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 117729-74FST3257DTR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FST3257DTR2G CAD Model

Description

ON Semiconductor 74FST3257DTR2G Quad 2-Input Multiplexer

The ON Semiconductor 74FST3257DTR2G is a high-performance, quad 2-input multiplexer that offers an optimal solution for digital signal routing applications. This versatile component is designed to work with a wide range of systems, making it an essential part of any electronics toolkit. With its compact surface-mount package, the 74FST3257DTR2G is perfect for space-constrained applications where performance and reliability are critical.

Key Features

  • High-Speed Operation: This multiplexer operates at a high speed, allowing for quick switching between signals without significant delay.
  • Low Power Consumption: The 74FST3257DTR2G is designed to consume minimal power, making it suitable for battery-powered devices and other applications where energy efficiency is paramount.
  • 4-Bit Multiplexing Capability: With four separate 2-input multiplexers in one package, it can handle multiple data streams simultaneously, providing flexibility in signal routing.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages from 4.5V to 5.5V, accommodating various logic levels and ensuring compatibility with TTL, CMOS, and LVTTL interfaces.
  • Advanced Design: The device boasts a BiCMOS construction that ensures reduced crosstalk and better signal integrity compared to traditional CMOS designs.
  • Industrial Operating Temperature Range: This multiplexer operates reliably across a wide temperature range, making it suitable for industrial applications.

Applications

The 74FST3257DTR2G is incredibly versatile, suited for a variety of applications, including:

  • Signal routing in communication systems
  • Data switching in network equipment
  • Function generation in test and measurement devices
  • Interface bridging in consumer electronics
  • Multiplexing for data acquisition systems

Package and Quality

The ON Semiconductor 74FST3257DTR2G comes in a TSSOP-16 package, which is known for its small footprint and high packing density. This makes it an excellent choice for modern, compact PCB designs. Additionally, ON Semiconductor is committed to high-quality standards, ensuring that each 74FST3257DTR2G multiplexer meets rigorous performance and reliability criteria before it reaches customers.

With its combination of speed, efficiency, and flexibility, the ON Semiconductor 74FST3257DTR2G is a smart choice for designers looking to enhance their digital signal routing capabilities.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3605 $59.4825
395+ $0.2958 $116.8410
605+ $0.2866 $173.3930
835+ $0.2774 $231.6290
1,080+ $0.2681 $289.5480
1,445+ $0.2404 $347.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess