EN
  • EN
  • DE

74LCX162244MTD

Part No 74LCX162244MTD
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Voltage 16-Bit Buffer/Line Driver with 26ohm Series Resistors in Outputs | IC BUF NON-INVERT 3.6V 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74LCX162244
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1132350-74LCX162244MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX162244MTD CAD Model

Description

Product Overview: 74LCX162244MTD

The 74LCX162244MTD is a high-performance, low-voltage 16-bit buffer and line driver designed for use in 3.3V LVTTL/LVCMOS systems. Manufactured by ON Semiconductor, this integrated circuit is part of their LCX range, which is known for providing 5V tolerant inputs and outputs, making it compatible with mixed-voltage system environments.

Key Features

  • Low Voltage Operation: It operates at a nominal voltage of 3.3V, which is ideal for energy-efficient applications and is compatible with the power supply standards of modern digital systems.
  • High-Speed Interface: With a capability to handle fast signal transition rates, the 74LCX162244MTD is suitable for high-frequency data paths and supports bus interface applications.
  • 5V Tolerant Inputs/Outputs: Inputs and outputs on this device can tolerate 5V, ensuring that it can be used in systems where interface with higher voltage logic levels is necessary.
  • Power-Off High-Impedance State: The I/Os enter a high-impedance state when the device is powered down, which helps prevent potential damage to the device or other components in the system.
  • Support for Live Insertion: The design of the 74LCX162244MTD allows for live insertion and withdrawal, minimizing system downtime and allowing for easier maintenance and upgrades.
  • Low Quiescent Current: Its quiescent current is minimal, contributing to the overall power efficiency of the system it is integrated into.

Applications

With its robust features, the 74LCX162244MTD is well-suited for a variety of applications, including:

  • Memory interfacing
  • Data communication
  • Signal buffering
  • Bus isolation
  • Drive multiple bus lines in a backplane

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 74LCX162244MTD is no exception. It is designed to meet stringent industry standards for performance and reliability, ensuring consistent operation and longevity in critical applications.

Package and Supply

The 74LCX162244MTD is offered in a TSSOP (Thin Shrink Small Outline Package) which is suitable for surface-mount technology, providing a space-saving solution for PCB design. The device is supplied in tubes or tape and reel, facilitating efficient assembly during the manufacturing process.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5308 $58.3880
270+ $0.4357 $117.6390
415+ $0.4220 $175.1300
570+ $0.4084 $232.7880
735+ $0.3948 $290.1780
980+ $0.3539 $346.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess