EN
  • EN
  • DE

74LVTH244DBR

Part No 74LVTH244DBR
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1042+
Reference case SSOP20
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 729211-74LVTH244DBR SSOP20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVTH244DBR CAD Model

Description

ON Semiconductor 74LVTH244DBR Octal Buffer/Line Driver

The ON Semiconductor 74LVTH244DBR is a high-performance, non-inverting octal buffer and line driver designed to facilitate the interfacing of 3.3V to 5V mixed voltage systems. With its robust Low-Voltage Temperature (BiCMOS) technology, it offers optimal signal integrity, making it an ideal choice for a wide range of applications in computing, telecommunications, and industrial markets.

Key Features:

  • BiCMOS Technology: The 74LVTH244DBR utilizes advanced BiCMOS technology, offering a perfect blend of high-speed operation while maintaining low power consumption.
  • High Drive: The device is capable of driving 15 LSTTL loads, ensuring strong signal propagation and reliable operation even in demanding environments.
  • Power-Off Protection: Equipped with power-off protection, the 74LVTH244DBR ensures that outputs are in a high-impedance state when the device is powered down, preventing potential damage to the integrated circuit or other components in the system.
  • Live Insertion and Withdrawal Support: The product allows for live insertion and withdrawal, minimizing system downtime and facilitating easy maintenance and upgrades without the need for power cycling the entire system.
  • Bus-Hold Data Inputs: With bus-hold data inputs, the 74LVTH244DBR eliminates the need for external pull-up or pull-down resistors, saving board space and reducing component count.
  • Flow-Through Architecture: The device's flow-through pinout simplifies PCB layout by promoting better signal routing and reduced cross-talk.

Product Specifications:

  • Package: The 74LVTH244DBR is offered in a SSOP (Shrink Small Outline Package) form factor, providing a compact and space-efficient solution.
  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs.
  • Operating Temperature: The device is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in extreme conditions.
  • Supply Voltage: It operates at a nominal supply voltage of 3.3V, with 5V tolerant inputs, accommodating mixed-voltage system design requirements.

The ON Semiconductor 74LVTH244DBR is a testament to the company's commitment to providing high-quality, reliable components that meet the evolving needs of modern electronic systems. With its advanced features and specifications, this octal buffer/line driver stands out as a superior choice for designers looking to enhance system performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess