EN
  • EN
  • DE

74VCXH16244DTR2

Part No 74VCXH16244DTR2
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case TSSOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 709179-74VCXH16244DTR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VCXH16244DTR2 CAD Model

Description

ON Semiconductor 74VCXH16244DTR2 Low Voltage 16-Bit Buffer/Line Driver

The 74VCXH16244DTR2 is a high-performance, low-voltage 16-bit buffer/line driver designed by ON Semiconductor, offering a perfect solution for driving bus lines or buffer memory address registers. This integrated circuit features the advanced Silicon Gate CMOS technology, providing a robust and reliable component for your digital systems.

Designed to operate with a power supply range of 1.65V to 3.6V, this device ensures compatibility with lower voltage systems, making it an ideal choice for interfacing with high-speed microprocessors or microcontrollers in modern digital applications. It also provides a 5V tolerant input, which allows for interface flexibility without the need for additional level shifting.

The 74VCXH16244DTR2 boasts a bus-hold feature on its inputs, which eliminates the need for external pull-up or pull-down resistors and helps to maintain last input levels whenever the input is left floating or inactive. This feature significantly simplifies PCB design and enhances system reliability.

The device is capable of sinking or sourcing 24 mA at outputs, ensuring a strong signal drive capability, which is essential for driving high-capacitive loads while maintaining signal integrity. Furthermore, the 74VCXH16244DTR2 supports balanced propagation delays and low skew, which are critical for maintaining signal synchronization in high-speed communication.

Encased in a TSSOP-48 package, the 74VCXH16244DTR2 is designed for space-saving applications without compromising performance. Its small footprint makes it suitable for densely packed PCBs where space is at a premium.

ON Semiconductor's commitment to environmental sustainability is evident as the 74VCXH16244DTR2 is Pb-free and RoHS compliant, reducing the environmental impact and meeting the requirements for green product standards.

Whether you're designing data transmission systems, buffering data lines, or ensuring signal integrity in your digital applications, the ON Semiconductor 74VCXH16244DTR2 offers a reliable and efficient solution backed by the quality and innovation of a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess