The 78M15 is a fixed-voltage integrated-circuit voltage regulator designed by ON Semiconductor, a trusted leader in innovative semiconductor solutions. This device is part of the MC78M00 series, which is well-known for providing stable and reliable voltage regulation, making it an essential component for a wide range of electronic applications.
Key Features
- Output Voltage: The 78M15 provides a fixed output voltage of 15V, which is ideal for circuits that require a stable power supply.
- Output Current: Capable of delivering up to 500mA of output current, it is suitable for moderate power needs in electronic circuits.
- Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it from damage due to excessive heat.
- Short Circuit Protection: With an integrated short circuit protection feature, the 78M15 ensures reliability and longevity by preventing damage from circuit malfunctions.
- No External Components Required: This voltage regulator typically does not need any external components for operation, simplifying circuit design and minimizing board space.
Applications
The versatility of the 78M15 makes it suitable for a variety of applications, including:
- Consumer Electronics
- Power Supplies
- Industrial Controls
- Embedded Systems
Product Specifications
Parameter
Value
Output Voltage
15V
Output Current
500mA
Package Type
TO-220, TO-252, TO-225
Operating Temperature Range
0°C to +125°C
The 78M15 voltage regulator from ON Semiconductor is an excellent choice for designers looking for a reliable, cost-effective solution for regulated power supply. Its robust protection features and ease of integration make it a go-to component for a wide array of electronic products.