The ON Semiconductor 79L15 is a fixed negative voltage regulator designed to offer a consistent -15V output for a wide array of electronic applications. This regulator is part of the 79Lxx series, known for their reliability and ease of use in various circuit designs.
Key Features
- Output Voltage: -15V
- Output Current: Up to 100mA
- Voltage Regulation: Excellent stability and regulation characteristics ensure consistent performance.
- Thermal Overload Protection: The device includes built-in protection features that safeguard it from excessive temperature and load conditions.
- Short Circuit Protection: In case of a short circuit, the regulator is designed to protect itself and the circuit it is part of.
- Package Options: Available in various package types to suit different mounting and space requirements.
Applications
The 79L15 voltage regulator is suitable for a variety of electronic devices and projects where a stable negative voltage supply is necessary. Typical applications include:
- Power supplies
- Instrumentation
- Consumer electronics
- Analog and digital circuits requiring negative voltage references
Product Specifications
The 79L15 voltage regulator is designed to operate within a specific set of conditions:
- Input Voltage Range: The device typically requires a minimum input voltage of -17.5V to function correctly, allowing for a dropout voltage.
- Operating Temperature: The regulator can operate over a wide temperature range, making it suitable for various environments and applications.
- Construction: Built with high-quality materials, this regulator ensures long-term reliability and performance.
The ON Semiconductor 79L15 voltage regulator is a testament to the company's commitment to providing high-quality components that meet the stringent demands of modern electronics. With its robust feature set and proven performance, the 79L15 is an excellent choice for designers looking for a reliable negative voltage solution.