EN
  • EN
  • DE

ADM1021AARQZ

Part No ADM1021AARQZ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description Low-Cost Microprocessor System Temperature Monitor | IC SENSOR TEMP DUAL3/5.5V 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature 0°C ~ 100°C, External Sensor
Accuracy ±1°C Local, ±5°C Remote
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan No
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 100°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADM1021A
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1140563-ADM1021AARQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1021AARQZ CAD Model

Description

ON Semiconductor ADM1021AARQZ – Precision Temperature Monitor

The ADM1021AARQZ from ON Semiconductor is a highly integrated and precise temperature monitoring device, designed to ensure optimal performance in a variety of applications requiring temperature regulation and monitoring. This precision sensor is suitable for use in personal computers, office electronics, communication devices, and embedded systems where maintaining a specific temperature range is critical for system stability and reliability.

Key Features:

  • Accuracy: The ADM1021AARQZ offers remarkable temperature measurement accuracy, providing users with reliable data for system monitoring and control.
  • Dual-Channel: It features a dual-channel sensor, capable of monitoring both its own temperature and the temperature of a remote thermal diode, typically located on a CPU or another heat-generating semiconductor device.
  • Programmable: The device includes programmable overtemperature and undertemperature limits, allowing customization according to the specific needs of the application.
  • Communication: Communication with the ADM1021AARQZ is facilitated via a 2-wire serial interface, which is compatible with the System Management Bus (SMBus) protocol, making it easy to integrate into existing systems.
  • Voltage Range: It operates over a wide supply voltage range, accommodating various system configurations and ensuring flexibility in design.

Applications:

With its precise monitoring and versatile features, the ADM1021AARQZ is ideal for a range of applications, including:

  • Desktop and Notebook Computers
  • Server and Telecom Equipment
  • Industrial and Medical Systems
  • Embedded Systems

Package and Availability:

The device is available in a compact, surface-mount package, which is well-suited for space-constrained applications. Its small footprint does not compromise its performance or functionality, making the ADM1021AARQZ a versatile choice for designers looking to maintain thermal management in their systems.

In summary, the ADM1021AARQZ from ON Semiconductor is a sophisticated and reliable solution for temperature monitoring needs. Its accuracy, programmability, and compatibility with SMBus make it an excellent choice for designers looking to enhance system stability and performance through effective thermal management.

You May Also Be Interested in

ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $15.2115
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $14.5631
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $4.9477
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5054 $58.5486
22+ $5.3379 $117.4338
34+ $5.1711 $175.8174
47+ $5.0043 $235.2021
60+ $4.8374 $290.2440
80+ $4.3370 $346.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess