EN
  • EN
  • DE

ADM1021ARQZ-R7

Part No ADM1021ARQZ-R7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC TEMP SENSOR DUAL3/5.5V 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Temp Monitoring System (Sensor) 0°C ~ 100°C, External Sensor Internal and External Sensor SMBus Output 16-QSOP
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 100°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name ADM1021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910456-ADM1021ARQZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM1021ARQZ-R7 CAD Model

Description

ON Semiconductor ADM1021ARQZ-R7 Precision Temperature Monitor

The ADM1021ARQZ-R7 is a high-precision temperature monitoring IC designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This precision temperature monitor is an ideal solution for advanced computer systems, environmental control systems, and industrial process control applications where accurate temperature monitoring is crucial.

This device features a dual-channel design, capable of measuring its own temperature as well as the temperature of a remote thermal diode, which can be located on a processor die or diode-connected transistor. The ADM1021ARQZ-R7 offers outstanding accuracy with a local temperature sensing accuracy of ±1°C and remote temperature sensing accuracy of ±3°C over a temperature range of -55°C to +125°C.

One of the key features of the ADM1021ARQZ-R7 is its compliance with the System Management Bus (SMBus) 2.0 standard, which ensures seamless integration with existing SMBus systems for efficient communication and control. The device also supports the I²C bus interface, making it versatile for a broad range of applications.

The ADM1021ARQZ-R7 provides programmable overtemperature and undertemperature limits, as well as a programmable conversion rate, allowing users to customize the monitoring system according to their specific needs. The overtemperature alarm and undertemperature alarm outputs can be used to trigger system protection mechanisms, such as fan control or system shutdown, in the event of abnormal temperature readings.

ON Semiconductor has packaged the ADM1021ARQZ-R7 in a compact 16-pin QSOP package, making it suitable for space-constrained applications. The device operates on a single supply voltage ranging from 3.0V to 5.5V, providing flexibility in system power design.

Overall, the ADM1021ARQZ-R7 from ON Semiconductor is a reliable and precise solution for temperature monitoring, offering advanced features and high accuracy to ensure system stability and performance. Its integration capabilities, programmable functions, and compact size make it an excellent choice for designers looking to incorporate robust temperature monitoring into their systems.

You May Also Be Interested in

Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess