EN
  • EN
  • DE

ADM1023ARQ-REEL7

Part No ADM1023ARQ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR TEMP PREC DUAL 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature 0°C ~ 120°C, External Sensor
Accuracy ±1°C Local, ±3°C Remote
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan No
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 120°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADM1023
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41865-ADM1023ARQ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM1023ARQ-REEL7 CAD Model

Description

ON Semiconductor ADM1023ARQ-REEL7 Product Overview

The ADM1023ARQ-REEL7 is a high-performance, low-power, digital thermometer and under/over temperature alarm, designed by ON Semiconductor. It is ideal for sophisticated systems requiring thermal monitoring and management, such as personal computers, electronics, and industrial controllers.

Key Features

  • Precision Sensing: The device is capable of measuring temperature with high accuracy, ensuring that your system operates within its thermal specifications.
  • Dual-Channel: It comes with two temperature sensor inputs - one for a remote thermal diode and another for an on-chip temperature sensor, allowing monitoring of both the ambient temperature and the temperature of a remote thermal diode, typically located on a CPU or GPU.
  • Programmable Over/Under Temperature Alarms: The ADM1023ARQ-REEL7 can be programmed for specific temperature thresholds, triggering an alarm if the system temperature exceeds or falls below these set points.
  • Serial Bus Interface: It utilizes a 2-wire serial interface compatible with the System Management Bus (SMBus), making it easy to integrate into existing systems.
  • Low Power Consumption: The device operates with minimal power draw, contributing to the overall energy efficiency of the system it is monitoring.

Applications

Given its precision and reliability, the ADM1023ARQ-REEL7 is suitable for a wide range of applications, including:

  • Desktop and Notebook Computers
  • Server and Telecom Equipment
  • Industrial and Medical Systems
  • Embedded Systems

Product Packaging and Availability

The ADM1023ARQ-REEL7 is offered in a compact 16-pin QSOP package, ensuring a small footprint on the PCB. It is available in tape and reel format, facilitating easy integration into automated manufacturing processes. ON Semiconductor's commitment to quality means that each unit is rigorously tested to meet the high standards expected by industry professionals.

With its combination of features and ON Semiconductor's reputation for reliability, the ADM1023ARQ-REEL7 is a smart choice for system designers looking to implement advanced thermal monitoring and protection in their products.

You May Also Be Interested in

Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2663 $57.8641
18+ $6.7833 $122.0994
27+ $6.5708 $177.4116
37+ $6.3594 $235.2978
47+ $6.1469 $288.9043
63+ $5.5117 $347.2371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess