EN
  • EN
  • DE

ADM1031ARQZ

Part No ADM1031ARQZ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR 2-TEMP/FAN CTRL 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C, External Sensor
Accuracy ±1°C Local, ±0.5°C Remote
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 126494-ADM1031ARQZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1031ARQZ CAD Model

Description

ON Semiconductor ADM1031ARQZ Temperature Monitor and PWM Fan Controller

The ADM1031ARQZ is a sophisticated, dual-channel temperature monitoring and fan control solution designed by ON Semiconductor, aimed at enhancing system reliability and efficiency in various applications. This versatile device is particularly suitable for managing thermal conditions within personal computers, electronic equipment, and other systems where temperature regulation and fan speed control are crucial.

Key Features

  • Dual-Channel Sensing: The ADM1031ARQZ is capable of monitoring the temperature of two thermal zones, which allows for precise control over the system's thermal environment. One channel is dedicated to an external diode temperature sensor, and the other is an on-chip temperature sensor.
  • Programmable Fan Speed Control: It provides a PWM (Pulse Width Modulation) output that can be used to control the speed of a cooling fan based on the temperature readings, thus achieving an optimal balance between cooling performance and acoustic noise.
  • Automatic Fan Speed Regulation: The device can automatically adjust the fan speed as necessary, or it can be set to a manual mode for direct control over the PWM output.
  • Overtemperature Protection: The ADM1031ARQZ includes an overtemperature alarm that alerts the system in the event of excessive temperatures, which helps prevent overheating and potential damage to the system components.
  • I²C Compatible Interface: The built-in I²C bus interface facilitates communication between the ADM1031ARQZ and the host controller, allowing for easy integration into existing systems.
  • Low Power Consumption: Designed for efficient operation, the device consumes minimal power, contributing to the overall energy efficiency of the system it is used in.

Applications

The ADM1031ARQZ is ideal for a range of applications where temperature monitoring and fan control are vital. Its primary use cases include:

  • Desktop and Notebook Computers
  • Server Systems
  • Telecommunications Equipment
  • Industrial Systems

This product is available in a small, 16-lead QSOP package, making it a compact solution for space-constrained applications. With its robust feature set and ON Semiconductor's reputation for quality, the ADM1031ARQZ is an excellent choice for designers looking to optimize thermal management in their electronic systems.

You May Also Be Interested in

Nuvoton Technology Corporation of America
Lowest to $9.7932
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $83.9067
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $4.1053
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $2.3459
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.7855
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $1.7806
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6553 $57.9355
90+ $1.3583 $122.2470
135+ $1.3159 $177.6465
185+ $1.2734 $235.5790
235+ $1.2310 $289.2850
315+ $1.1036 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,658 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess