EN
  • EN
  • DE

ADP3121JCPZ

Part No ADP3121JCPZ
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0936+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 717582-ADP3121JCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3121JCPZ CAD Model

Description

The ADP3121JCPZ from ON Semiconductor is a robust, high-performance dual MOSFET driver designed to drive two N-channel MOSFETs in a synchronous buck power converter. This compact and efficient device is ideal for a variety of applications ranging from power supplies to computing and consumer electronics.

Key Features

  • High-Speed Operation: The ADP3121JCPZ is capable of high-speed operation with rise and fall times typically less than 15ns, making it suitable for high-frequency power conversion.
  • Adaptive Dead-Time Control: It features adaptive non-overlapping gate drives to prevent shoot-through, enhancing the efficiency and reliability of the power conversion process.
  • Bootstrap Under-Voltage Lockout: The built-in bootstrap diode under-voltage lockout ensures that the high-side gate driver is only operational when sufficient voltage is present, thus protecting the MOSFETs from insufficient gate voltage.
  • Independent Inputs: Separate inputs for the high-side and low-side drivers provide flexibility in design and allow for easy interfacing with PWM controllers.
  • Drive Voltage Range: The device operates with a drive voltage range of 12V, accommodating various power systems.
  • Thermal Shutdown: A thermal shutdown feature is included to prevent damage from overheating, enhancing the overall safety and longevity of the device.

Applications

  • Desktop and server power supplies
  • DC-DC converters
  • Telecom and datacom power systems
  • Point of Load (POL) modules

Product Specifications

The ADP3121JCPZ is offered in a compact 8-lead LFCSP package, which minimizes the footprint on the PCB and is suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability in various environmental conditions. The driver is designed for use with an external bootstrap capacitor, which provides the necessary voltage for the high-side N-channel MOSFET.

With its combination of speed, efficiency, and design flexibility, the ADP3121JCPZ is a valuable component for any power management solution. ON Semiconductor's commitment to quality ensures that this MOSFET driver meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,758 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess