EN
  • EN
  • DE

ADP3188JRUZ-REEL

Part No ADP3188JRUZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description DC/DC Cntrlr Quad-OUT Step Down 4000kHz 28-Pin TSSOP T/R / IC CTRLR BUCK 6BIT PROGR 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel Processor
Voltage - Input 12V
Number of Outputs 4
Output Voltage 0.84 V to 1.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 1015105-ADP3188JRUZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADP3188
Introduction Date January 18, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3188JRUZ-REEL CAD Model

Description

The ON Semiconductor ADP3188JRUZ-REEL is a highly sophisticated, multi-phase synchronous buck controller designed for precision voltage regulation in a variety of applications. This advanced controller is specifically tailored for performance-intensive computing environments, providing reliable and efficient power delivery to critical components such as CPUs, GPUs, and ASICs.

The ADP3188JRUZ-REEL is engineered to support a wide range of output voltages, making it highly versatile for different system requirements. Its multi-phase operation not only enhances system performance by spreading the thermal load across multiple phases but also improves transient response, a critical factor in maintaining system stability under varying load conditions.

Featuring an integrated driver for N-channel MOSFETs, this controller simplifies circuit design and reduces external component count, thereby minimizing the overall footprint and cost of the power supply solution. Its precision voltage regulation is achieved through advanced control methodologies, including adaptive voltage positioning (AVP) and active voltage positioning (AVP), which adjust the output voltage as a function of the load current, ensuring optimal performance and efficiency.

The ADP3188JRUZ-REEL comes in a compact, RoHS-compliant TSSOP-16 package, making it suitable for space-constrained applications while ensuring compliance with environmental regulations. The device is also available in a tape and reel format (REEL), facilitating automated assembly processes and high-volume production.

With its robust feature set, including programmable frequency, precision reference, and overvoltage protection, the ADP3188JRUZ-REEL is the ideal choice for designers seeking a high-performance, scalable solution for their power regulation needs. Whether for servers, workstations, or high-performance computing platforms, this controller from ON Semiconductor stands as a testament to the brand's commitment to delivering power management solutions that meet the rigorous demands of today's technology landscape.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7126 $60.5710
200+ $0.5844 $116.8800
310+ $0.5671 $175.8010
425+ $0.5486 $233.1550
545+ $0.5301 $288.9045
730+ $0.4759 $347.4070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess