EN
  • EN
  • DE

ADP3189JCPZ-R7

Part No ADP3189JCPZ-R7
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR BUCK 8BIT PROGR 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel VR10, VR11
Voltage - Input 12V
Number of Outputs 4
Output Voltage 0.5 V to 1.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 1015106-ADP3189JCPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3189JCPZ-R7 CAD Model

Description

ON Semiconductor ADP3189JCPZ-R7: A High-Efficiency Synchronous Buck Controller

The ADP3189JCPZ-R7 is a versatile synchronous buck controller designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This advanced controller is specifically tailored for converting input voltages to a lower output voltage with high efficiency, making it an ideal choice for a wide range of applications, including computing, networking, and telecommunications systems.

Key Features

  • Multi-Phase Operation: The ADP3189JCPZ-R7 supports multi-phase operation, which significantly enhances performance by distributing the power and thermal load across multiple channels, leading to improved efficiency and thermal management.
  • Voltage Regulation: This controller provides precise voltage regulation, a critical feature for sensitive electronic components that require stable and consistent power to operate reliably.
  • Programmable Frequency: The switching frequency of the ADP3189JCPZ-R7 is programmable, giving designers the flexibility to optimize the controller for specific applications and requirements.
  • Power Saving Modes: It incorporates power-saving modes that reduce power consumption under light load conditions, contributing to the overall energy efficiency of the system.

Product Specifications

  • Package: The device is available in a compact LFCSP (Lead Frame Chip Scale Package), with the part number suffix R7 indicating a tape and reel packaging option suitable for automated assembly processes.
  • Input Voltage Range: It is designed to handle a broad input voltage range, accommodating various power supply requirements.
  • Output Voltage: The output voltage is adjustable, allowing for customization to meet the specific voltage needs of the application.
  • Protection Features: ON Semiconductor has equipped the ADP3189JCPZ-R7 with a suite of protection features, including overvoltage, undervoltage, and overcurrent protections, ensuring the safety and longevity of both the controller and the end application.

In conclusion, the ADP3189JCPZ-R7 from ON Semiconductor is a high-performance synchronous buck controller that offers a combination of efficiency, flexibility, and protection. Its advanced features and robust design make it a top choice for engineers looking to create reliable and energy-efficient power solutions.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2352 $58.2336
44+ $2.6542 $116.7848
68+ $2.5722 $174.9096
93+ $2.4890 $231.4770
121+ $2.4059 $291.1139
161+ $2.1575 $347.3575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess