EN
  • EN
  • DE

ADP3190AJRUZ-RL

Part No ADP3190AJRUZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC BUCK CTRLR 6BIT PROG 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel VRM
Voltage - Input 5V
Number of Outputs 4
Output Voltage 0.84 V to 1.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 119942-ADP3190AJRUZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3190AJRUZ-RL CAD Model

Description

The ADP3190AJRUZ-RL from ON Semiconductor is a high-performance, precision, multi-phase PWM controller designed to meet the robust power demands of modern CPUs, GPUs, and other high-performance applications. With its advanced control features and efficient power management, it is ideal for sophisticated electronic systems requiring reliable and consistent power delivery.

Key Features

  • Multi-Phase Operation: The ADP3190AJRUZ-RL is capable of multi-phase operation, which helps in reducing the total bulk output capacitance required, thereby saving on space and cost while improving overall system efficiency and thermal performance.
  • Precision Voltage Regulation: This controller provides precise voltage regulation, which is critical for the stability and longevity of high-performance processors and ensures that the connected components operate within their specified voltage ranges.
  • Programmable Frequency: The device offers a programmable switching frequency, allowing designers to optimize the controller for a balance between efficiency and component size.
  • Adaptive Voltage Positioning (AVP): It features AVP which reduces power dissipation and improves transient response by automatically adjusting the output voltage as a function of the load current.
  • Overcurrent Protection: The controller includes robust overcurrent protection that safeguards the power supply and the load in the event of a short circuit or excessive current draw.

Applications

The ADP3190AJRUZ-RL is suited for a broad range of high-performance applications, including:

  • Desktop and Server CPUs
  • Graphics Processing Units (GPUs)
  • Memory Power Supplies
  • Embedded Systems
  • Advanced Computing Systems

Product Specifications

The device comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that offers excellent thermal performance. It operates over a wide temperature range, making it suitable for various environments. The ADP3190AJRUZ-RL is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

With its combination of features, the ADP3190AJRUZ-RL from ON Semiconductor is a top choice for designers looking to implement a robust power management solution in their high-performance computing applications.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6343 $65.3720
90+ $1.3410 $120.6900
135+ $1.2994 $175.4190
185+ $1.2566 $232.4710
240+ $1.2151 $291.6240
320+ $1.0892 $348.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess