EN
  • EN
  • DE

ADP3198JCPZ

Part No ADP3198JCPZ
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC BUCK CTRLR 8BIT PROG 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel VRM
Voltage - Input 12V
Number of Outputs 4
Output Voltage 0.5 V to 1.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 42981-ADP3198JCPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3198JCPZ CAD Model

Description

ON Semiconductor ADP3198JCPZ Voltage Regulator

The ON Semiconductor ADP3198JCPZ is a highly integrated, multi-phase synchronous Buck switching regulator controller, designed to deliver robust power control for advanced microprocessors. This precision voltage regulation device is tailored to meet the stringent power supply requirements of high-performance CPUs and GPUs, making it an ideal solution for computing and gaming applications where efficiency and reliability are paramount.

Featuring an advanced control architecture, the ADP3198JCPZ provides excellent transient response, ensuring that the output voltage remains stable under varying load conditions. This is crucial for maintaining system stability and performance, particularly in systems that are subject to sudden changes in power demand.

The device supports a wide input voltage range and is capable of driving multiple parallel power stages for scalable output current, accommodating the needs of power-hungry processors. With its integrated gate drivers, the ADP3198JCPZ minimizes external component count, thereby reducing board space and simplifying the design process.

Key features of the ADP3198JCPZ include programmable frequency operation, precision reference voltage, and overvoltage protection. These features ensure that the device can be finely tuned to meet the specific requirements of the application, while also safeguarding the processor and other sensitive components from electrical damage.

Additionally, the ADP3198JCPZ is equipped with a range of monitoring and protection functions, including under-voltage lockout, thermal shutdown, and current limiting. These built-in safety measures provide an extra layer of security, helping to prolong the life of the end product by preventing damage from abnormal operating conditions.

ON Semiconductor's commitment to quality is reflected in the ADP3198JCPZ's robust design, which is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), ensuring a small footprint and excellent thermal performance. Whether for desktops, laptops, servers, or high-performance gaming rigs, the ADP3198JCPZ stands out as a versatile and reliable choice for advanced power management solutions.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8803 $65.8105
75+ $1.5431 $115.7325
120+ $1.4946 $179.3520
160+ $1.4461 $231.3760
210+ $1.3987 $293.7270
280+ $1.2532 $350.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess