EN
  • EN
  • DE

ADP3206JCP

Part No ADP3206JCP
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR BUCK DC-DC SEL 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel IMVP-5
Voltage - Input 3.3V
Number of Outputs 4
Output Voltage 0.84 V to 1.6 V
Mounting SMD (SMT)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 198745-ADP3206JCP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3206JCP CAD Model

Description

The ON Semiconductor ADP3206JCP is a highly integrated, multi-phase synchronous Buck controller designed for precision voltage regulation in a variety of applications. This advanced controller is engineered to meet the stringent power requirements of modern CPUs, GPUs, and other high-performance integrated circuits, providing efficient power conversion with robust features for system stability and flexibility.

Key Features

  • Multi-Phase Power Control: The ADP3206JCP operates with 2 to 3 phases, ensuring excellent load transient response and reduced output voltage ripple.
  • High-Efficiency Operation: With its integrated MOSFET drivers and optimized gate drive design, this controller achieves high efficiency, which is crucial for thermal management and energy savings.
  • Precision Voltage Regulation: The device offers precision voltage regulation with programmable voltage positioning that adapts to the load, ensuring consistent performance under varying conditions.
  • Overvoltage Protection: Built-in overvoltage protection safeguards the system against unexpected voltage spikes, contributing to the overall reliability of the application.
  • Robust Thermal Management: The ADP3206JCP is designed to operate within a wide temperature range, featuring thermal shutdown protection to prevent overheating.

Applications

The versatility of the ADP3206JCP makes it suitable for a wide range of high-performance applications, including:

  • Desktop and Notebook Computers
  • Graphics Cards (GPUs)
  • Netbooks and Small Form Factor PCs
  • Advanced Computing Systems
  • Embedded Systems

Product Specifications

The ADP3206JCP comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that offers a space-saving solution without compromising performance. It operates with a supply voltage range typically from 3.3V to 21V, accommodating a variety of power sources. The device also features an adjustable frequency range from 100 kHz to 300 kHz, allowing designers to optimize the controller for their specific application needs.

Conclusion

The ON Semiconductor ADP3206JCP is a cutting-edge solution for power management, offering a blend of performance, efficiency, and protection features. Whether for computing, gaming, or industrial applications, this synchronous Buck controller is designed to meet the high demands of today's sophisticated electronic devices.

You May Also Be Interested in

STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9369 $67.7476
9+ $13.8970 $125.0730
13+ $13.4627 $175.0151
18+ $13.0284 $234.5112
23+ $12.5941 $289.6643
31+ $11.2913 $350.0303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess