EN
  • EN
  • DE

ADP3207AJCPZ

Part No ADP3207AJCPZ
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR SYNC BUCK 7BIT 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel Processor
Voltage - Input 4.75 V to 5.25 V
Number of Outputs 3
Output Voltage 0.3 V to 1.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 077687-ADP3207AJCPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3207AJCPZ CAD Model

Description

ON Semiconductor ADP3207AJCPZ

The ON Semiconductor ADP3207AJCPZ is a high-performance, multi-phase synchronous Buck controller designed to meet the rigorous power demands of modern CPUs, GPUs, and other high-performance applications. This advanced controller is specifically engineered to work with the latest generation of processors, providing precise voltage regulation and outstanding power efficiency. With its integrated features and robust design, the ADP3207AJCPZ is an ideal solution for powering advanced computer systems and portable devices.

Key Features

  • Multi-Phase Power Control: The ADP3207AJCPZ uses a multi-phase architecture that helps in reducing overall output voltage ripple and improving thermal performance by distributing the heat across multiple phases.
  • Dynamic VID Technology: It supports dynamic voltage identification (VID) that allows for real-time voltage adjustments based on processor demands, ensuring optimal power delivery and efficiency.
  • High Precision: The device offers high-accuracy voltage regulation, a critical feature for maintaining the stability and longevity of high-performance CPUs.
  • Power Saving Modes: It includes advanced power-saving features such as diode emulation and a low-power standby mode, which help in reducing power consumption during light load conditions.
  • Robust Protection Features: The controller is equipped with a comprehensive array of protection features, including overvoltage, undervoltage, overcurrent, and thermal protection, safeguarding the system against potential damage.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the controller for specific application requirements.

Applications

  • Desktop and Laptop Computers
  • Graphics Cards
  • High-Performance Computing Systems
  • Advanced Digital Signal Processing

The ADP3207AJCPZ is offered in a compact 40-lead LFCSP package, which is designed to fit in space-constrained environments while providing excellent thermal performance. Its advanced capabilities make it a versatile and reliable choice for designers looking to create systems with stable power delivery and high efficiency. With the backing of ON Semiconductor's reputation for quality, the ADP3207AJCPZ stands out as a top-tier solution for power management in high-performance computing applications.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2280 $66.8400
65+ $1.8284 $118.8460
100+ $1.7706 $177.0600
135+ $1.7140 $231.3900
175+ $1.6563 $289.8525
235+ $1.4853 $349.0455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess