EN
  • EN
  • DE

ADP32090091CPZR

Part No ADP32090091CPZR
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description 1PH CNTRL W/DRVRS CHIPSET / * Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 43015-ADP32090091CPZR
Ultra Librarian 3D Model Ultra Librarian ADP32090091CPZR CAD Model

Description

ON Semiconductor ADP32090091CPZR: High-Performance Integrated Circuit

The ON Semiconductor ADP32090091CPZR is a cutting-edge integrated circuit designed for high efficiency and reliability in a wide range of applications. This versatile component is well-suited for use in power management systems, offering precise control and robust performance that engineers and designers can rely on.

Key Features

  • Advanced Technology: The ADP32090091CPZR is built using ON Semiconductor's latest technology, ensuring high-speed operation and low power consumption.
  • Compact Design: This IC comes in a compact package, making it ideal for space-constrained applications without compromising on functionality.
  • High Efficiency: With its optimized design, the ADP32090091CPZR provides excellent power efficiency, which is critical for battery-powered devices and energy-sensitive systems.
  • Thermal Management: The device features built-in thermal protection mechanisms that help to maintain optimal performance and extend its lifespan.
  • Versatility: It is designed to be used in a variety of circuits, making it a flexible choice for various electronic designs.

Applications

The ON Semiconductor ADP32090091CPZR is ideal for a range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive systems
  • Industrial control units
  • Telecommunication equipment
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ADP32090091CPZR is no exception. The device is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the demands of even the most challenging applications.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the ADP32090091CPZR is produced with eco-friendly materials and processes. It complies with various international environmental regulations, making it a sustainable choice for eco-conscious companies.

With its blend of efficiency, compactness, and durability, the ON Semiconductor ADP32090091CPZR is an excellent choice for designers looking to enhance their power management systems with a reliable and high-performing integrated circuit.

You May Also Be Interested in

STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess