EN
  • EN
  • DE

ADP3290

Part No ADP3290
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description 8-Bit, Programmable 2- to 4-Phase Synchronous Buck Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1141283-ADP3290
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3290 CAD Model

Description

The ADP3290 from ON Semiconductor is a highly integrated component designed for precise voltage regulation and power management, primarily in computing and telecommunications applications. This advanced device is part of ON Semiconductor's portfolio of energy-efficient power solutions, aimed at delivering high performance with minimal power loss.

Key Features

  • High Precision: The ADP3290 offers outstanding voltage regulation, ensuring stable and reliable power supply to critical components.
  • Efficiency: Engineered for maximum energy efficiency, the ADP3290 reduces power consumption and heat generation, which is vital for maintaining the longevity and performance of electronic systems.
  • Integrated MOSFET Drivers: With built-in drivers for N-channel MOSFETs, the ADP3290 simplifies design and reduces external component count, leading to a more compact and cost-effective power solution.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the device for specific application requirements, balancing efficiency and component size.
  • Protection Features: The device includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to safeguard the system under abnormal conditions.

Applications

The versatility of the ADP3290 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Desktop and notebook computers
  • Servers and networking equipment
  • Graphics cards
  • Memory power supplies
  • Embedded systems
  • Telecommunication infrastructure

Technical Specifications

The ADP3290 is characterized by its robustness and adaptability, featuring:

  • Adjustable output voltage for precise power delivery
  • High current handling capability
  • Low shutdown current for improved energy savings
  • Compact packaging suitable for space-constrained applications

ON Semiconductor's commitment to quality and performance is evident in the ADP3290, making it a top choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5581 $57.7905
13+ $9.4837 $123.2881
19+ $9.1869 $174.5511
26+ $8.8900 $231.1400
34+ $8.5944 $292.2096
45+ $7.7050 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess