EN
  • EN
  • DE

ADT7473ARQZ-1R

Part No ADT7473ARQZ-1R
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP16
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 717599-ADT7473ARQZ-1R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7473ARQZ-1R CAD Model

Description

ON Semiconductor ADT7473ARQZ-1R Temperature Sensor and Fan Controller

The ON Semiconductor ADT7473ARQZ-1R is a versatile and sophisticated temperature sensor and fan controller IC designed to meet the rigorous demands of managing thermal conditions within modern electronic systems. This high-performance device is ideal for applications requiring precise temperature monitoring and fan speed control, such as in desktop and laptop computers, servers, data storage systems, and other embedded systems.

The ADT7473ARQZ-1R offers a multifaceted approach to thermal management. It features three temperature sensor inputs that are capable of monitoring both diode-connected transistors and thermistors. This flexibility allows for a comprehensive thermal management strategy that can adapt to various system configurations and requirements.

At the heart of its fan control capabilities, the device can control up to two fans. It supports both voltage mode and PWM (Pulse Width Modulation) fan speed control methods, providing the flexibility to use different types of fans based on the specific needs of the system. The fan speed can be dynamically adjusted in response to temperature inputs, ensuring optimal cooling and noise levels.

The ADT7473ARQZ-1R is equipped with a sophisticated set of features to ensure system stability and protection. These include automatic fan speed control loop, fan fault detection, and a programmable temperature alarm that can trigger a system response if temperatures exceed predefined thresholds. This proactive approach to system protection helps prevent thermal-related failures and extends the lifespan of system components.

The device is packaged in a compact 16-lead QSOP, making it suitable for space-constrained applications. It communicates with the host system via an I²C-compatible interface, allowing for easy integration into existing designs. The ADT7473ARQZ-1R operates over a wide power supply range, and its low power consumption makes it an energy-efficient solution for thermal management.

ON Semiconductor's commitment to quality and reliability is embodied in the ADT7473ARQZ-1R, making it a trusted choice for designers seeking to enhance the thermal performance and reliability of their electronic systems.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Torex Semiconductor Ltd
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Micrel
Lowest to $9.8522

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess