EN
  • EN
  • DE

ADT7476AARQZ-RL7

Part No ADT7476AARQZ-RL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description dBCOOL Remote Thermal Controller and Voltage Monitor | IC REMOTE THERMAL CTLR 24-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C
Accuracy ±2.5%
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Family Part Number ADT7476AA
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1142335-ADT7476AARQZ-RL7
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7476AARQZ-RL7 CAD Model

Description

ON Semiconductor ADT7476AARQZ-RL7

The ADT7476AARQZ-RL7 from ON Semiconductor is a versatile and high-performance temperature sensor and fan controller integrated circuit (IC) designed to cater to the demanding needs of complex electronic systems. This advanced device is capable of monitoring and controlling the thermal environment within personal computers, servers, and other embedded applications, ensuring that the system operates within its specified thermal limits.

Key Features:

  • Multiple Temperature Sensors: The IC comes equipped with three temperature sensors. One internal sensor monitors the device itself, while two remote sensors are available for monitoring other components such as the CPU or GPU.
  • Fan Speed Control: The ADT7476AARQZ-RL7 can control up to four fans. It supports both voltage-controlled (3-wire) and PWM-controlled (4-wire) fans, providing flexibility in managing system cooling strategies.
  • Automatic Fan Speed Adjustment: It features automatic fan speed control based on temperature inputs, which helps in reducing noise and power consumption when the system is running cool, and ramps up the fan speed when the system heats up.
  • Programmable Settings: Users can program the fan speed response to temperature changes, setting thresholds and response curves to optimize the cooling performance for specific system requirements.
  • I²C/SMBus Interface: The device is equipped with an I²C-compatible serial bus interface that allows for easy communication and configuration by the host system.
  • Over-temperature Protection: The IC provides over-temperature alarm outputs that can be used to trigger system protection mechanisms in the event of excessive heat build-up.

Applications:

The ADT7476AARQZ-RL7 is ideal for use in various applications that require precise thermal monitoring and fan control, such as:

  • Desktop and Laptop Computers
  • Servers and Workstations
  • Telecommunication Systems
  • Industrial PCs and Embedded Systems

This IC comes in a compact 24-lead QSOP package, making it suitable for space-constrained environments while offering robust thermal management capabilities. With its comprehensive feature set and ON Semiconductor's reputation for reliability, the ADT7476AARQZ-RL7 is an excellent choice for designers looking to enhance the thermal efficiency of their systems.

You May Also Be Interested in

SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $83.9067

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,803 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess