EN
  • EN
  • DE

ADT7476ARQZ-REEL7

Part No ADT7476ARQZ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC REMOTE THERMAL CTRLR 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C
Accuracy ±2.5%
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 198875-ADT7476ARQZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7476ARQZ-REEL7 CAD Model

Description

Product Overview: ADT7476ARQZ-REEL7

The ADT7476ARQZ-REEL7 is a highly integrated device from ON Semiconductor that serves as a remote thermal monitor and fan controller. It is designed to interface with a variety of systems, providing precise monitoring and control of system temperatures and fan speeds, ensuring optimal performance and preventing overheating.

Key Features

  • Remote Temperature Monitoring: The device is capable of monitoring the temperature of up to three remote sensor diodes, making it ideal for systems with multiple critical components that require temperature surveillance.
  • Multiple Fan Control: It supports the control of up to four fans, allowing for dynamic speed adjustments based on temperature readings, which helps to reduce noise and power consumption while maintaining system cooling requirements.
  • Programmable Settings: The ADT7476ARQZ-REEL7 has a variety of programmable settings, including temperature thresholds and fan speed profiles, which can be configured through the I²C/SMBus interface.
  • High Accuracy: The device provides high accuracy in temperature readings and fan speed control, ensuring precise cooling management.
  • Flexibility: Its versatile design allows it to be used in a wide range of applications, including desktop and notebook computers, servers, and telecommunications equipment.

Package and Availability

The ADT7476ARQZ-REEL7 comes in a QSOP-24 package, which is compact and suitable for space-constrained applications. The 'REEL7' designation indicates that this product is available in tape and reel packaging, which facilitates efficient assembly for high-volume production.

Applications

With its robust feature set, the ADT7476ARQZ-REEL7 is an excellent choice for thermal management solutions in various electronic systems. It is particularly well-suited for:

  • PCs and Laptops
  • Workstations and Servers
  • Data Centers
  • Telecommunication Systems
  • Embedded Systems

Conclusion

The ON Semiconductor ADT7476ARQZ-REEL7 is a versatile and reliable component for managing system temperatures and fan speeds. With its precision monitoring and flexible control options, it is a vital tool for ensuring the stability and longevity of a wide array of electronic systems.

You May Also Be Interested in

Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $2.3459
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.7855
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Texas Instruments
Need more? Email Us
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $4.1053
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $83.9067
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.3177

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess