EN
  • EN
  • DE

ADT7476ARQZ

Part No ADT7476ARQZ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description dBCool Remote Thermal Controller and Voltage Monitor | IC REMOTE THERMAL CTLR 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C
Accuracy ±2.5%
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Family Part Number ADT7476A
Manufacturer Pack Quantity 56
MSL Level 3 (168 Hours)
Win Source Part Number 1142337-ADT7476ARQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7476ARQZ CAD Model

Description

ON Semiconductor ADT7476ARQZ Temperature Sensor and Fan Controller

The ADT7476ARQZ is a versatile and highly integrated device from ON Semiconductor, designed to monitor and control the environmental conditions within a variety of electronic systems. This advanced sensor and fan controller is an ideal solution for managing the thermal performance of applications such as desktop and laptop computers, servers, and telecommunications equipment.

Key Features:

  • Temperature Monitoring: The ADT7476ARQZ is equipped with the capability to monitor up to three remote temperature sensors and one local temperature sensor, providing comprehensive thermal data to ensure system stability.
  • Fan Speed Control: With support for up to four fans, the device can dynamically adjust fan speeds based on temperature readings, optimizing cooling efficiency and reducing acoustic noise levels.
  • Automatic Fan Control: The integrated automatic fan control feature allows for a hands-off approach to thermal management, with the device adjusting fan speeds based on pre-programmed temperature thresholds.
  • PWM Outputs: It provides up to four Pulse Width Modulation (PWM) outputs for precise fan speed control, enabling energy-efficient operation of cooling fans.
  • I<sup>2C Compatible Interface: The device features an I<sup>2C-compatible serial interface, allowing for easy integration into existing systems and facilitating communication with microcontrollers or other ICs.

Robust Design:

The ADT7476ARQZ is designed to operate reliably over a wide temperature range, making it suitable for harsh environments. Its robust design ensures consistent performance and a long operational lifespan.

Package and Availability:

ON Semiconductor's ADT7476ARQZ comes in a compact 24-pin QSOP package, which is ideal for space-constrained applications. The device is widely available through ON Semiconductor's distribution network, ensuring easy access for designers and manufacturers.

Applications:

  • Desktop and Laptop Computers
  • Servers and Data Centers
  • Telecommunications Equipment
  • Embedded Systems

In summary, the ADT7476ARQZ from ON Semiconductor is a comprehensive solution for thermal management, offering precise temperature monitoring and fan control to maintain optimal operating conditions and enhance system reliability.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $15.2115
Texas Instruments
IC DIODE/DGTL TEMP SENSOR 10WSON
Lowest to $3.6511
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $6.5967
Texas Instruments
Hardware Monitor with Integrated Fan Control / IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $10.1495

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess