EN
  • EN
  • DE

ADT7483AARQZ-R7

Part No ADT7483AARQZ-R7
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL 0C-127C 16QSOP / Temperature Sensor Digital, Local/Remote 0°C ~ 127°C 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 127°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Voltage - Supply 3V ~ 3.6V
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Test Condition 0°C ~ 70°C (-40°C ~ 100°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADT7483
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911028-ADT7483AARQZ-R7
Ultra Librarian 3D Model Ultra Librarian ADT7483AARQZ-R7 CAD Model

Description

ON Semiconductor ADT7483AARQZ-R7 - Temperature Sensor IC

The ADT7483AARQZ-R7 is a high-performance digital temperature sensor and thermal watchdog from ON Semiconductor. This precision IC is designed to monitor temperature levels in computer systems, environmental control systems, and thermal management applications with accuracy and reliability.

Key Features

  • Temperature Measurement: The device can measure temperatures from -40°C to +125°C, providing a wide range of monitoring capabilities suitable for various applications.
  • High Accuracy: With an accuracy of ±1°C for on-die temperatures and ±3°C for remote diode temperatures, the ADT7483AARQZ-R7 ensures precise readings, crucial for system stability and performance.
  • Multiple Temperature Zones: It can monitor its own temperature as well as the temperature of two remote thermal diodes, making it versatile for systems with multiple critical points that require monitoring.
  • Programmable Overtemperature Shutdown: The thermal watchdog function can be set to shut down the system if a preset temperature threshold is exceeded, protecting hardware from heat-related damage.
  • Interface: The sensor communicates over an SMBus (System Management Bus) compatible 2-wire serial interface, which simplifies integration into existing systems.
  • Package: Housed in a compact 16-lead QSOP package, the ADT7483AARQZ-R7 is designed for space-constrained applications.

Applications

Due to its high accuracy and programmable features, the ADT7483AARQZ-R7 is ideal for a variety of applications, including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Telecommunications Equipment
  • Industrial and Medical Equipment

Reliability and Support

ON Semiconductor is known for its commitment to quality and reliability. The ADT7483AARQZ-R7 temperature sensor IC is a testament to this, providing a robust thermal management solution backed by ON Semiconductor's technical support and expertise.

You May Also Be Interested in

Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,434 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess