EN
  • EN
  • DE

ADT7483AARQZ

Part No ADT7483AARQZ
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description Dual Channel Temperature Sensor and Over Temperature Alarm | SENSOR DIGITAL 0C-127C 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 127°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Supply Voltage (V) 3V ~ 3.6V
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Test Condition 0°C ~ 70°C (-40°C ~ 100°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142343-ADT7483AARQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7483AARQZ CAD Model

Description

Product Overview: ADT7483AARQZ from ON Semiconductor

The ADT7483AARQZ is a high-performance, digital temperature sensor and system monitor IC, meticulously designed by ON Semiconductor to provide precise temperature measurements and system monitoring functionalities. This compact and efficient device is an ideal solution for advanced applications in computing, telecommunications, and industrial systems that require reliable temperature monitoring and thermal management.

Key Features

  • Accurate Temperature Sensing: The ADT7483AARQZ is capable of sensing temperatures with high accuracy, providing critical data for system thermal management.
  • Multiple Sensor Inputs: It includes three temperature sensor inputs: two remote and one local. The remote sensors can monitor the temperature of external components, such as CPUs or GPUs, while the local sensor measures the IC's ambient temperature.
  • Programmable Setpoints: Users can program setpoints for thermal alerts, allowing for automated system responses when temperatures exceed safe thresholds.
  • High-Speed I²C/SMBus Interface: The device features an I²C/SMBus serial interface for easy integration into most system architectures, facilitating communication with microcontrollers or other system components.
  • Wide Temperature Range: The ADT7483AARQZ operates over a broad temperature range, ensuring versatility across various operating environments.
  • Low Power Consumption: Designed for efficiency, the device consumes minimal power, making it suitable for power-sensitive applications.

Applications

The ADT7483AARQZ is versatile enough to be integrated into a wide array of applications, including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Telecommunications Equipment
  • Industrial Control Systems

Product Specifications

The ADT7483AARQZ comes in a compact 16-lead QSOP package, ensuring a small footprint on the PCB. It supports a supply voltage range suitable for most applications and features an operational temperature range that caters to a variety of industrial and commercial temperature monitoring needs.

With its robust feature set and ON Semiconductor's commitment to quality, the ADT7483AARQZ stands out as a superior choice for designers seeking a reliable temperature sensor and system monitor IC.

You May Also Be Interested in

Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Need more? Email Us
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $6.1511
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $21.3387
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,434 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess