EN
  • EN
  • DE

ADT7490ARQZ-REEL

Part No ADT7490ARQZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC THERM MON FAN CTLR 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C
Accuracy ±1.5°C(Max)
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 009444-ADT7490ARQZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7490ARQZ-REEL CAD Model

Description

The ADT7490ARQZ-REEL from ON Semiconductor is a highly integrated device designed for the efficient monitoring and control of system temperatures and voltages. This advanced sensor is typically used in a variety of applications, including personal computers, electronic equipment, and industrial systems where precise temperature and voltage measurements are critical for performance and safety.

Key Features

  • Temperature Monitoring: The device is capable of monitoring multiple temperature zones, providing real-time data that helps in maintaining optimal operating conditions and preventing overheating.
  • Voltage Measurement: It includes features for measuring critical system voltages, ensuring that all components are operating within specified voltage ranges.
  • Fan Speed Control: With built-in support for fan speed control, the ADT7490ARQZ-REEL can adjust cooling mechanisms based on the temperature data it collects, optimizing cooling efficiency and noise levels.
  • Interface: The device offers an SMBus interface, facilitating easy integration into existing systems and allowing for communication with other components.
  • Compact Packaging: Supplied in a QSOP-16 package, this sensor minimizes the space required on the PCB, making it ideal for space-constrained applications.

Product Advantages

The ADT7490ARQZ-REEL is designed to provide a high level of integration, reducing the need for multiple discrete components and simplifying system design. Its precision in monitoring and control helps to enhance system reliability and efficiency, leading to extended product lifetimes and reduced risk of damage due to thermal events. The device's programmable features and multiple sensor inputs make it a versatile solution suitable for a wide range of temperature and voltage monitoring applications.

Applications

This ON Semiconductor sensor is ideal for use in:

  • Desktop and Laptop Computers
  • Servers and Data Centers
  • Telecommunications Equipment
  • Industrial Control Systems
  • Consumer Electronics

With its robust feature set and ON Semiconductor's reputation for quality, the ADT7490ARQZ-REEL is an excellent choice for designers looking to implement advanced thermal and voltage management in their systems.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Texas Instruments
IC HARDWARE MONITOR 24-TSSOP
Lowest to $3.4124
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $6.5967

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2499 $67.4970
65+ $1.8468 $120.0420
100+ $1.7891 $178.9100
135+ $1.7313 $233.7255
175+ $1.6736 $292.8800
235+ $1.5003 $352.5705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess