EN
  • EN
  • DE

AMIS30600GREEN

Part No AMIS30600GREEN
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 178860-AMIS30600GREEN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMIS30600GREEN CAD Model

Description

The AMIS30600GREEN is a high-performance, robust CAN transceiver from ON Semiconductor that provides an interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. This device is designed for high-speed automotive and industrial communication networks that require reliable data exchange with minimal electromagnetic emissions.

Key Features

  • High-Speed CAN Interface: Supports CAN protocol specification 2.0 part A and B, suitable for transmission rates up to 1 Mbps.
  • Low Electromagnetic Emission (EME): The AMIS30600GREEN features a low EME design, which contributes to a reduction in electromagnetic interference, enhancing the reliability of the entire network.
  • Differential Receiver with High Common-Mode Range: Ensures reliable data reception even in a noisy environment with a common-mode voltage range from -12V to +12V.
  • Thermal Protection: Integrated thermal shutdown protection prevents damage to the device in extreme operating conditions.
  • Bus-Pin Short-Circuit Protection: The transceiver's bus pins are protected against short circuits to the power supply and ground.
  • Low Current Standby Mode: A power-saving standby mode reduces the current consumption when the network is idle or when the node is not actively participating in the communication.

Applications

The AMIS30600GREEN is versatile and can be used in various applications across multiple industries. Some of the common applications include:

  • Automotive networks, such as in-vehicle infotainment systems, body control modules, and engine control units.
  • Industrial automation systems, where reliable communication is essential for coordinating complex processes.
  • Medical equipment, where data integrity and system reliability are of utmost importance.

Environmental Compliance

The "GREEN" in the product name indicates that the AMIS30600GREEN is manufactured with a focus on environmental sustainability. ON Semiconductor ensures that this product complies with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment.

You May Also Be Interested in

Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,977 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess