EN
  • EN
  • DE

AMIS30621C6217RG

Part No AMIS30621C6217RG
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Micro-Stepping Motor Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface LIN
Applications General
Output Current 570mA
Operating Supply Voltage 6.5 V ~ 29 V
Voltage - Load 6.5 V ~ 29 V
Operating Temperature Range -40°C ~ 165°C (TJ)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1144452-AMIS30621C6217RG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name AMIS30621
Introduction Date October 27, 2003
ECCN EAR99
Country of Origin Indonesia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AMIS30621C6217RG CAD Model

Description

Product Overview: AMIS30621C6217RG by ON Semiconductor

The AMIS30621C6217RG is a state-of-the-art, high-performance micro-stepping motor driver integrated circuit brought to you by ON Semiconductor. This sophisticated device is designed to control stepper motors with precision and efficiency, making it an ideal solution for a wide range of applications, including industrial automation, robotics, printers, and office automation equipment.

Key Features

  • Integrated Micro-stepping Motor Driver: The AMIS30621C6217RG offers advanced micro-stepping control, enabling smooth and precise motor movements. This feature is essential for applications that require detailed positioning and smooth motion profiles.
  • High Voltage Capability: It operates with supply voltages up to 50V, providing the versatility needed for a variety of motor specifications and ensuring compatibility with a broad range of stepper motors.
  • Current Regulation: The device includes an on-chip current translator, which eliminates the need for external resistors and simplifies circuit design. This current regulation ensures optimal motor performance and energy efficiency.
  • SPI Interface: Communication with the AMIS30621C6217RG is facilitated through a Serial Peripheral Interface (SPI), which allows for easy integration into existing systems and quick data transfer.
  • Over-Temperature Protection: With built-in thermal protection, the device safeguards itself and the motor from potential damage due to overheating, enhancing the reliability and longevity of the motor system.
  • Small Form Factor: The compact package size of the AMIS30621C6217RG makes it suitable for space-constrained applications without compromising performance.

Applications

The versatility and robustness of the AMIS30621C6217RG make it an excellent choice for a variety of applications that require precise motor control. It is particularly well-suited for:

  • Industrial automation systems
  • Robotics and automated guided vehicles (AGVs)
  • Office automation such as printers, scanners, and copiers
  • Medical equipment
  • Surveillance systems with pan-tilt cameras

Conclusion

The AMIS30621C6217RG by ON Semiconductor represents a blend of performance, efficiency, and reliability for the control of stepper motors. Its advanced features and protective measures ensure it meets the demands of modern applications, making it a top choice for designers and engineers seeking a high-quality motor driver solution.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess