EN
  • EN
  • DE

AMIS30660NGA

Part No AMIS30660NGA
Manufacturer ON Semiconductor
Catalog Hard To Find
Description High Speed CAN Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1144460-AMIS30660NGA
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMIS30660NGA CAD Model

Description

The AMIS30660NGA is a high-speed Controller Area Network (CAN) transceiver designed by ON Semiconductor, which provides an interface between a CAN protocol controller and the physical two-wire CAN bus. This robust transceiver is designed to operate at speeds of up to 1 Mbps, making it suitable for automotive applications as well as industrial control systems.

Key Features

  • High-Speed Operation: Supports CAN protocol specification 2.0 part A and B, allowing for data transfer rates of up to 1 Mbps.
  • Differential Receiver: The device includes a differential receiver that offers high immunity against electromagnetic interference (EMI), which is crucial in harsh electrical environments.
  • Thermal Protection: Integrated thermal shutdown protection ensures that the device operates within safe temperature ranges, enhancing system reliability.
  • Low Power Mode: Features a low power standby mode with remote wake-up capability, making it ideal for power-sensitive applications.
  • Robust Design: Protection against transients, as well as battery and load dump, makes this transceiver resilient in fluctuating electrical conditions.
  • Wide Operating Voltage: The device operates over a broad range of supply voltages from 4.75V to 5.25V, accommodating various system requirements.

Applications

The AMIS30660NGA is suitable for a wide array of applications that require reliable data communication with error-handling capabilities. Its primary use cases include:

  • Automotive networks, such as body control modules, engine control units, and infotainment systems.
  • Industrial automation and control systems, where robust communication is essential.
  • Medical equipment that requires secure and reliable data transfer.
  • Networking equipment in environments with high levels of electrical noise.

Package and Availability

The ON Semiconductor AMIS30660NGA transceiver is available in an 8-pin SOIC package, providing a compact solution that is easy to integrate into existing designs. It is also characterized for operation across an industrial temperature range, ensuring performance in extreme conditions.

With its combination of high-speed communication, robust protection features, and low-power operation, the AMIS30660NGA is an excellent choice for any application requiring a reliable CAN interface.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess