The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AMIS42665TJAA1G

Part No AMIS42665TJAA1G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description High-Speed Low Power CAN Transceiver
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 1Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1144465-AMIS42665TJAA1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Family Name AMIS42665
Introduction Date April 01, 2006
ECCN 5A001.a.4
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
SN65HVD1040AQDRQ1;  SN65HVD1040QDRQ1;  LT1796IN8;  

Description

AMIS42665TJAA1G - ON Semiconductor

The AMIS42665TJAA1G is a high-speed CAN transceiver from ON Semiconductor that provides an interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. This transceiver is designed to operate at speeds up to 1 Mbps, making it suitable for automotive and industrial applications where reliable data communication is essential.

Key Features

  • High-Speed CAN Interface: Supports CAN protocols conforming to ISO 11898-2 and ISO 11898-5 standards for high-speed data communication.
  • Low Electromagnetic Emission (EME): The device features a low EME design, which reduces the risk of electromagnetic interference (EMI) in sensitive applications.
  • Wide Operating Voltage Range: The transceiver operates from a supply voltage range of 4.5V to 5.5V, accommodating various system voltage levels.
  • Differential Receiver with High Common-Mode Range: Ensures reliable data reception over the CAN bus even in environments with high electrical noise.
  • Thermal Protection: Includes overtemperature protection that disables the transmitter in the event of excessive temperature.
  • Bus-Pin Fault Protection: The transceiver can withstand voltage faults up to ±42V on the CAN bus pins, providing robustness against electrical disturbances.
  • Standby Mode: Features a low-current standby mode with wake-up capability, which helps to reduce power consumption when the network is not active.

Applications

The AMIS42665TJAA1G is ideal for a range of applications that require robust and reliable CAN communication. These include:

  • Automotive networks, such as in-vehicle infotainment and body control modules
  • Industrial automation and control systems
  • Medical equipment with CAN connectivity
  • Building automation and HVAC systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the AMIS42665TJAA1G is no exception. It is manufactured to meet the stringent requirements of the automotive industry, ensuring performance and durability in harsh environments. The device is also RoHS compliant, adhering to environmental standards for electronic components.

With its robust feature set and proven reliability, the AMIS42665TJAA1G from ON Semiconductor is an excellent choice for designers seeking a high-performance CAN transceiver for their communication needs.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.