EN
  • EN
  • DE

AR0134CSSM00SPCA0-DPBR

Part No AR0134CSSM00SPCA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR MONO CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS with Processor
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 54
Voltage - Supply 1.7V ~ 1.95V
Package / Case 48-LCC
Supplier Device Package 48-ILCC (10x10)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number AR0134
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355784-AR0134CSSM00SPCA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0134CSSM00SPCA0-DPBR CAD Model

Description

ON Semiconductor AR0134CSSM00SPCA0-DPBR Digital Image Sensor

Introducing the AR0134CSSM00SPCA0-DPBR, a cutting-edge digital image sensor from ON Semiconductor, designed to deliver superior imaging performance in a variety of applications. This high-quality CMOS sensor is a perfect choice for those seeking exceptional image clarity and detail in low-light conditions.

The AR0134CSSM00SPCA0-DPBR sensor boasts a 1/3-inch optical format and provides a resolution of 1.2 megapixels (1280 x 960 pixels). It utilizes ON Semiconductor's advanced pixel technology, ensuring sharp, clear images with minimal noise. With a pixel size of 3.75 µm x 3.75 µm, it captures more light and provides better image quality, even in challenging lighting environments.

One of the standout features of this sensor is its ability to operate at 60 frames per second (fps) at full resolution, which is ideal for applications that require both high image quality and speed, such as surveillance, machine vision, and automotive safety systems. Additionally, it supports a wide range of data interfaces, including parallel and serial outputs, giving system designers the flexibility to integrate the sensor into a variety of platforms.

The AR0134CSSM00SPCA0-DPBR sensor is equipped with an electronic rolling shutter mechanism, which simplifies the design of the imaging system by eliminating the need for a mechanical shutter. This not only reduces the overall system cost but also enhances the reliability of the imaging system.

ON Semiconductor has designed this sensor with a focus on power efficiency, ensuring low power consumption during operation, which makes it suitable for battery-powered devices. Furthermore, the sensor is available in a CSP-67 package, which is both compact and robust, making it easy to integrate into space-constrained designs.

With its excellent low-light performance, high resolution, and fast frame rates, the AR0134CSSM00SPCA0-DPBR from ON Semiconductor is an ideal solution for developers looking to enhance the visual capabilities of their products. Whether it's for industrial, automotive, or security applications, this sensor is designed to meet the demands of the most challenging imaging tasks.

You May Also Be Interested in

OmniVision Technologies Inc
low power, high-performance 5 megapixel CameraChip
Need more? Email Us
ON Semiconductor
SENSOR IMAGE VGA MONO 48-CLCC
Lowest to $16.1564
OmniVision Technologies Inc
SENSOR IMAGE SOC 5MP 63CSP3
Need more? Email Us
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $24.3571
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Lowest to $17.2049
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 3856H x 2764V 1.67μm x 1.67μm 48-ILCC (10x10)
Lowest to $61.4640
ON Semiconductor
INTEGRATED CIRCUIT
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR 656X492 62-ACSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0176 $76.0352
4+ $31.1939 $124.7756
5+ $30.2191 $151.0955
7+ $29.2443 $204.7101
9+ $28.2695 $254.4255
12+ $25.3451 $304.1412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess