EN
  • EN
  • DE

AR0135AT2M00XUEA0-DPBR

Part No AR0135AT2M00XUEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 1MP 1/3 CIS SO  /  CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Temperature Range - Operating -40°C ~ 105°C
Base Product Number AR0135
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 2,600
Win Source Part Number 1024380-AR0135AT2M00XUEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0135AT2M00XUEA0-DPBR CAD Model

Description

ON Semiconductor AR0135AT2M00XUEA0-DPBR Product Overview

The AR0135AT2M00XUEA0-DPBR is a cutting-edge CMOS digital image sensor from ON Semiconductor, designed to deliver superior imaging performance in a variety of lighting conditions. This sensor is part of the AR0135AT series, which is renowned for its high-quality imaging solutions suitable for a wide range of applications, including surveillance, automotive, industrial, and medical imaging systems.

With a 1/3-inch optical format and a 3.75 µm pixel size, the sensor provides a resolution of 1.2 Megapixels (1280 x 960 pixels). The sensor's advanced pixel technology enhances sensitivity and low-light performance, making it an ideal choice for applications that require clear and detailed images even in challenging lighting conditions.

Key Features and Benefits

  • High Sensitivity: The AR0135AT2M00XUEA0-DPBR boasts exceptional sensitivity, capturing more light and delivering clearer images in low-light environments.
  • Global Shutter: Equipped with a global shutter, this sensor captures images of fast-moving objects without the distortion commonly associated with rolling shutters, making it perfect for applications where speed and precision are critical.
  • Frame Rate: The sensor supports a maximum frame rate of 45 frames per second at full resolution, ensuring smooth video capture for dynamic scenes.
  • Dynamic Range: It offers an impressive dynamic range, providing detailed images with rich color gradation and contrast.
  • Flexible Interface: The sensor features a HiSPi (High-Speed Serial Pixel Interface) allowing for high-speed data transfer and compatibility with a wide range of processors and FPGAs.
  • Programmability: Users can benefit from multiple programmable modes for exposure, gain, and other parameters, enabling customization for specific application requirements.

ON Semiconductor's AR0135AT2M00XUEA0-DPBR sensor also includes features such as automatic black level calibration, which helps to maintain image quality over time and temperature changes. Additionally, the sensor's compact form factor and low power consumption make it an efficient and space-saving choice for portable and embedded systems.

Overall, the AR0135AT2M00XUEA0-DPBR from ON Semiconductor is a versatile and reliable image sensor that offers exceptional image quality, making it a top choice for designers and engineers looking to integrate high-performance imaging capabilities into their products.

You May Also Be Interested in

Sony
Image Sensors, Camera RoHS
Lowest to $58.6467
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $24.3571
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735
ON Semiconductor
SOC SENSOR IMAGE VGA 1/4 48CLCC / Image Sensor
Need more? Email Us
OmniVision Technologies Inc
SENSOR IMAGE SOC 5MP 63CSP3
Need more? Email Us
NEC
Need more? Email Us
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us
Toshiba Semiconductor and Storage
IMAGE SENSOR CCD 16SMD
Lowest to $13.7892

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7114 $71.4228
4+ $29.3018 $117.2072
7+ $28.3861 $198.7027
9+ $27.4704 $247.2336
11+ $26.5548 $292.1028
15+ $23.8077 $357.1155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess