EN
  • EN
  • DE

AR0140AT3C00XUEA0-DPBR

Part No AR0140AT3C00XUEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1280H x 800V
Frames per Second 60
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Base Product Number AR0140
Standard Package 2,600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 751893-AR0140AT3C00XUEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0140AT3C00XUEA0-DPBR CAD Model

Description

ON Semiconductor AR0140AT3C00XUEA0-DPBR Digital Image Sensor

The AR0140AT3C00XUEA0-DPBR is a cutting-edge CMOS digital image sensor from ON Semiconductor's renowned portfolio. This high-performance sensor is designed to deliver exceptional image quality with its 1/4-inch optical format and a resolution of 1 megapixel (1280 x 800 pixels). It's an ideal solution for a variety of applications, including industrial imaging, security, surveillance, and automotive systems.

With a pixel size of 3.75 µm x 3.75 µm, the AR0140AT3C00XUEA0-DPBR sensor provides sharp, clear images, ensuring that fine details are captured with precision. The sensor operates at a maximum frame rate of 45 frames per second at full resolution, which allows for smooth video capture and is particularly useful in applications where motion capture is critical.

One of the key features of this sensor is its advanced pixel technology, which offers excellent low-light performance. This makes the AR0140AT3C00XUEA0-DPBR suitable for scenarios where lighting conditions are not ideal, such as outdoor environments at night or indoor areas with limited illumination.

The sensor supports multiple interfaces, including a two-lane MIPI CSI-2 serial output interface, which provides high-speed data transfer and easy integration with a wide range of processors and SoCs. This versatility ensures that the AR0140AT3C00XUEA0-DPBR can be utilized in diverse systems without compatibility issues.

ON Semiconductor has also equipped the AR0140AT3C00XUEA0-DPBR with several advanced functionalities, such as automatic exposure control, automatic gain control, automatic white balance, and a programmable region of interest. These features enable the sensor to adapt to varying conditions and requirements, delivering optimal image quality in every situation.

For those concerned about power consumption, the AR0140AT3C00XUEA0-DPBR is designed to be energy-efficient, which is particularly important for battery-powered or energy-sensitive devices. The sensor's compact form factor also makes it an excellent choice for space-constrained applications.

In summary, the AR0140AT3C00XUEA0-DPBR from ON Semiconductor is a versatile and high-quality image sensor that provides outstanding performance for a wide range of imaging needs. Its robust feature set, combined with ON Semiconductor's reliability, makes it a top choice for designers and engineers looking for a superior imaging solution.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR MT9M034I12STM
Lowest to $72.1805
OmniVision Technologies Inc
IC IMAGE SENSOR 5MP 56-CSP3 / Image Sensor Color 2592x1944Pixels 66-Pin CSP-3
Lowest to $32.6415
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
ON Semiconductor
SENSOR IMAGE 1.2MP CMOS 48-LCC / Image Sensor Color/Monochrome CMOS 1280x960Pixels 48-Pin ILLCC Tray
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Need more? Email Us
ON Semiconductor
SOC IMAGE SENSOR VGA 1/4 52IBGA / Image Sensor Color CMOS 640x480Pixels Automotive 52-Pin IBGA Tray
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Lowest to $2,027.1093
OmniVision Technologies Inc
5-MEGAPIXEL PURECEL IMAGE SENSOR
Need more? Email Us
Toshiba Semiconductor and Storage
CCD LINEAR IMAGE SENSOR WDIP22 / CCD Image Sensor 8µm x 200µm 22-CERDIP
Lowest to $61.5790

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1295 $72.3885
6+ $19.7985 $118.7910
10+ $19.1799 $191.7990
13+ $18.5612 $241.2956
17+ $17.9425 $305.0225
22+ $16.0864 $353.9008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess