EN
  • EN
  • DE

MT9M034I12STM-DPBR

Part No MT9M034I12STM-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description EVAL BOARD FOR MT9M034I12STM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001164-MT9M034I12STM-DPBR
Manufacturer onsemi
Category Sensors, Transducers -Optical Sensors -Image Sensors, Camera
Package Tray
Type CMOS with Processor
Operating Temperature -30°C ~ 70°C (TA)
Voltage - Supply 1.7V ~ 1.95V
Supplier Device Package 48-ILCC (10x10)
Base Product Number MT9M034
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian MT9M034I12STM-DPBR CAD Model

Description

ON Semiconductor MT9M034I12STM-DPBR Digital Image Sensor

The MT9M034I12STM-DPBR is a high-performance digital image sensor from ON Semiconductor, designed to deliver exceptional image quality in a wide range of lighting conditions. This sensor is an ideal choice for a variety of applications, including surveillance, automotive, industrial imaging, and medical equipment.

At the heart of the MT9M034I12STM-DPBR is a 1/3-inch CMOS active-pixel digital image sensor that captures high-resolution images with a pixel array of 1280 x 960. The sensor incorporates ON Semiconductor's innovative A-Pix technology, which enhances sensitivity and image quality, especially in low-light environments. This technology ensures that the sensor maintains color fidelity and reduces noise, providing clear and sharp images.

Key Features:

  • High Dynamic Range (HDR): The sensor supports HDR imaging, which allows it to capture details in both bright and dark areas of a scene, making it suitable for high-contrast environments.
  • Global Shutter: With a global shutter mechanism, the MT9M034I12STM-DPBR captures images of fast-moving objects without distortion, which is critical for applications such as traffic monitoring and machine vision.
  • Flexible Integration: The sensor offers multiple interfaces, including MIPI and parallel output, enabling easy integration with a wide range of systems and platforms.
  • Low Power Consumption: Designed for efficiency, the sensor operates with low power consumption, making it suitable for battery-powered devices and applications where energy efficiency is a priority.
  • Automatic Exposure Control: The sensor includes advanced automatic exposure control, which adjusts to varying light levels to ensure consistent image quality.

The MT9M034I12STM-DPBR also features on-chip binning and windowing capabilities, which provide flexibility for different resolution requirements and field of view adjustments. The sensor's programmable controls for frame rate, mirror and flip, cropping, and window size make it highly adaptable to specific application needs.

With its robust design and advanced imaging features, the ON Semiconductor MT9M034I12STM-DPBR digital image sensor stands out as a versatile and reliable solution for developers and manufacturers looking to enhance their imaging systems with high-quality visual capabilities.

You May Also Be Interested in

OmniVision Technologies Inc
IMAGE SENSOR
Lowest to $10.0855
ON Semiconductor
EVAL BOARD FOR MT9M034I12STM
Lowest to $72.1805
OmniVision Technologies Inc
SENSOR IMAGE CMOS 2MP 68-CSP3
Lowest to $8.1492
ON Semiconductor
IC IMAGE SENSOR 1.3MP 48LCC / CMOS Image Sensor 4.8µm x 4.8µm 48-LCC (14.22x14.22)
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us
ON Semiconductor
SOC IMAGE SENSOR VGA 1/4 52IBGA / Image Sensor Color CMOS 640x480Pixels Automotive 52-Pin IBGA Tray
Need more? Email Us
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
ON Semiconductor
SENSOR IMAGE 1.2MP CMOS 48-LCC / Image Sensor Color/Monochrome CMOS 1280x960Pixels 48-Pin ILLCC Tray
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,535 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess