EN
  • EN
  • DE

AR0521SR2M09SURA0-MV-DP

Part No AR0521SR2M09SURA0-MV-DP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 5MP 1/2 CIS SO / CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 52-PLCC (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2592H x 1944V
Frames per Second 60
Voltage - Supply -
Package / Case 52-LCC
Supplier Device Package 52-PLCC (12x12)
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1355770-AR0521SR2M09SURA0-MV-DP
Ultra Librarian 3D Model Ultra Librarian AR0521SR2M09SURA0-MV-DP CAD Model

Description

ON Semiconductor AR0521SR2M09SURA0-MV-DP Overview

The AR0521SR2M09SURA0-MV-DP is a cutting-edge image sensor product from ON Semiconductor, renowned for its high performance and versatility in a wide range of imaging applications. This sensor is designed to meet the demanding requirements of both industrial and consumer markets, offering exceptional image quality and advanced features.

Key Features

  • Resolution: The AR0521SR2M09SURA0-MV-DP boasts a 5-megapixel resolution, providing crisp and detailed images suitable for high-quality video and still photography.
  • Pixel Size: With a 2.2 µm pixel size, this sensor captures more light, improving low-light performance and delivering clearer images with less noise.
  • Optical Format: The 1/2.5-inch optical format ensures a good balance between high resolution and compactness, making it ideal for applications where space is at a premium.
  • Frame Rate: It supports a high frame rate, enabling smooth video capture and facilitating applications that require fast image processing.
  • Shutter Type: The sensor features a DigitalClarity® CMOS technology that includes an electronic rolling shutter (ERS) that allows quick capture of images without distortion.
  • Interface: The inclusion of a MIPI CSI-2 interface ensures high-speed data transfer and compatibility with a range of processors and systems.

Applications

The AR0521SR2M09SURA0-MV-DP is versatile and can be used in various applications, including:

  • Security and surveillance systems
  • Automotive and drone cameras
  • Industrial imaging and inspection
  • Medical imaging devices
  • Consumer electronics such as webcams and action cameras

Performance and Reliability

ON Semiconductor is known for its commitment to quality, and the AR0521SR2M09SURA0-MV-DP is no exception. It delivers reliable performance even in challenging environmental conditions, making it a preferred choice for developers and manufacturers looking for a robust imaging solution.

Conclusion

The AR0521SR2M09SURA0-MV-DP from ON Semiconductor is an exceptional image sensor that offers a perfect blend of resolution, speed, and sensitivity. Its advanced features and high-quality imaging capabilities make it suitable for a wide array of applications, ensuring that it stands out in the market for high-performance image sensors.

You May Also Be Interested in

ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
ON Semiconductor
IC SENSOR IMAGE / CMOS Image Sensor 1288H x 1032V 2.2µm x 2.2µm Die
Lowest to $0.0441
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Need more? Email Us
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $18.7688
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess