EN
  • EN
  • DE

ATP108-TL-H

Part No ATP108-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 70A ATPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features P-Channel 40 V 70A (Ta) 60W (Tc) Surface Mount ATPAK
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package ATPAK (2 leads+tab)
Case / Package ATPAK
Family Name ATP108
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 869-1076-2, ATP108-SPL, 869-1076-6-ND, 869-1076-1, ATP108-TL-HOSCT, ATP108TLH, 869-1076-2-ND, 869-1076-1-ND, ATP108-TL-HOSTR, 869-1076-6, ATP108-TL-HOSDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862401-ATP108-TL-H
Ultra Librarian 3D Model Ultra Librarian ATP108-TL-H CAD Model

Description

The ATP108-TL-H is a state-of-the-art power management integrated circuit (PMIC) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to a wide range of applications, particularly in the automotive and industrial sectors, where reliability and efficiency are of paramount importance.

Key Features

  • High Efficiency: The ATP108-TL-H boasts a high level of efficiency, which is critical for reducing heat generation and improving the reliability of the end application.
  • Durable Design: This PMIC is constructed with robustness in mind, ensuring it can withstand the harsh conditions often encountered in automotive and industrial environments.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it suitable for various climates and scenarios without compromising performance.
  • Advanced Protection Features: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the system against potential damage.

Applications

The ATP108-TL-H is versatile and can be employed in numerous applications. Its primary uses include but are not limited to:

  • Automotive systems such as infotainment, Advanced Driver-Assistance Systems (ADAS), and powertrain controls
  • Industrial automation systems
  • Power supply modules

Technical Specifications

ON Semiconductor has equipped the ATP108-TL-H with several technical specifications that underscore its performance and adaptability:

  • Input Voltage Range: Optimized for standard operations
  • Output Voltage: Precisely regulated for stable power delivery
  • Package: Available in a thermally efficient package, suitable for compact designs

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The ATP108-TL-H is backed by comprehensive technical support and documentation, ensuring that designers and engineers can implement the PMIC with confidence. Customers can also expect reliable supply and expert customer service from ON Semiconductor.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7473 $61.1555
85+ $1.4337 $121.8645
125+ $1.3889 $173.6125
175+ $1.3441 $235.2175
225+ $1.2994 $292.3650
300+ $1.1649 $349.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,944 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess