EN
  • EN
  • DE

ATP202-TL-H

Part No ATP202-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 50A ATPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 50A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Max Gate Charge 27nC @ 10V
Max Input Capacitance 1650pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 12 mOhm @ 25A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package ATPAK
Dimension ATPAK (2 leads+tab)
Win Source Part Number 048629-ATP202-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATP202-TL-H CAD Model

Description

The ATP202-TL-H is a cutting-edge power management integrated circuit (IC) developed by the renowned ON Semiconductor, designed to provide efficient and reliable operation in a wide range of applications. This high-performance product is a testament to ON Semiconductor's commitment to innovation and quality in the field of power electronics.

Key Features

  • High Efficiency: The ATP202-TL-H is engineered to ensure high efficiency in power conversion, which is critical for energy-saving applications and reducing heat dissipation.
  • Durable Design: Built to withstand harsh conditions, the device is characterized by its robustness and long operational life, making it suitable for industrial and automotive environments.
  • Compact Footprint: Its small form factor enables designers to save valuable board space while maintaining performance, which is especially beneficial in space-constrained applications.
  • Versatility: The ATP202-TL-H is versatile and can be used in various applications, from power supplies to battery management systems, demonstrating its adaptability to different electrical requirements.

Applications

The ATP202-TL-H by ON Semiconductor finds its application in a diverse array of electronic systems, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • LED Lighting Systems
  • Automotive Electronics
  • Portable Devices

Technical Specifications

ON Semiconductor has equipped the ATP202-TL-H with specifications that ensure optimal performance:

  • Package: The device comes in a highly-integrated package that simplifies the design and manufacturing process.
  • Operating Temperature Range: It operates over a wide temperature range, guaranteeing reliability under varying environmental conditions.
  • Protection Features: The IC includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown mechanisms, enhancing the safety and durability of the end product.

In summary, the ATP202-TL-H from ON Semiconductor represents a blend of performance, efficiency, and versatility, making it an excellent choice for designers looking to optimize their power management solutions. Its robustness and compact size, coupled with ON Semiconductor's reputation for quality, ensure that this product will meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5957 $59.5700
240+ $0.4890 $117.3600
370+ $0.4736 $175.2320
505+ $0.4583 $231.4415
655+ $0.4431 $290.2305
875+ $0.3972 $347.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess