EN
  • EN
  • DE

ATP213-TL-H

Part No ATP213-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 50A ATPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 60 V 50A (Ta) 50W (Tc) Surface Mount ATPAK
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package ATPAK (2 leads+tab)
Case / Package ATPAK
Family Name ATP213
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 869-1085-6, 869-1085-2, 869-1085-1, ATP213TLH
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912120-ATP213-TL-H
Ultra Librarian 3D Model Ultra Librarian ATP213-TL-H CAD Model

Description

The ATP213-TL-H is a state-of-the-art power management integrated circuit (IC) from ON Semiconductor, designed to cater to the increasing demands of modern electronic devices for efficient and reliable power solutions. This versatile IC is ideal for a broad range of applications, including but not limited to, consumer electronics, automotive systems, industrial controls, and power management modules.

Key Features

  • High Efficiency: The ATP213-TL-H boasts high conversion efficiency, which is critical for prolonging battery life in portable devices and reducing heat generation in high-power applications.
  • Low Power Consumption: With its low quiescent current, the device ensures minimal power waste when in standby mode, contributing to the overall energy efficiency of the system.
  • Robust Thermal Performance: The IC is designed for excellent thermal performance, ensuring reliability and longevity even under high temperature operating conditions.
  • Flexible Voltage Range: It operates over a wide input voltage range, making it suitable for a diverse set of power sources and systems.
  • Protection Features: The ATP213-TL-H includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the device and the system from various electrical anomalies.

Applications

The versatility of the ATP213-TL-H allows it to be integrated into a multitude of applications. In consumer electronics, it can be used in smartphones, tablets, and laptops to manage power efficiently. In the automotive sector, it contributes to the reliability and efficiency of electronic control units, infotainment systems, and LED lighting. Industrial applications include automation systems, power supply units, and renewable energy systems, where stable and efficient power management is crucial.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the ATP213-TL-H is no exception. Manufactured with state-of-the-art processes and subjected to rigorous testing, this IC meets the high standards expected by industry professionals. The device's robust design ensures that it can withstand the rigors of daily operation in a variety of challenging environments.

Environmental Compliance

Furthermore, the ATP213-TL-H complies with environmental regulations, including RoHS and Halogen-Free standards, reflecting ON Semiconductor's dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess