EN
  • EN
  • DE

BAS16XV2T1

Part No BAS16XV2T1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SWITCH 200MA 75V SOD523 / Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Base Product Number BAS16
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 912797-BAS16XV2T1
Ultra Librarian 3D Model Ultra Librarian BAS16XV2T1 CAD Model

Description

ON Semiconductor BAS16XV2T1 High-Speed Switching Diode

The BAS16XV2T1 from ON Semiconductor is a high-speed switching diode designed to meet the needs of fast electronic switching applications. This diode is encapsulated in a compact SOT-23 package, making it an ideal choice for space-constrained designs. The BAS16XV2T1 is characterized by its low leakage current and high switching speed, which make it suitable for high-efficiency systems.

Key Features:

  • High-Speed Operation: With its fast switching speed, the BAS16XV2T1 is capable of operating in high-frequency circuits, ensuring minimal signal delay and efficient performance.
  • Low Capacitance: The device features low capacitance, which reduces the charge storage and enhances the overall speed of the diode.
  • Low Leakage Current: The BAS16XV2T1 has a very low leakage current, which improves its reliability and power efficiency, especially in low-power applications.
  • SOT-23 Package: The small SOT-23 package allows for high-density mounting and is suitable for automated assembly processes, making it a practical choice for mass production.
  • Lead-Free and RoHS Compliant: ON Semiconductor ensures that the BAS16XV2T1 complies with environmental regulations by making it lead-free and RoHS compliant, reducing its environmental impact.

Applications:

The BAS16XV2T1 is versatile and can be used in a variety of applications, including:

  • High-speed switching in digital circuits
  • Switching power supplies
  • Logic systems
  • Pulse shaping
  • Reverse polarity protection

Specifications:

Parameter Value
Package SOT-23
Reverse Voltage 85 V
Forward Current 215 mA
Switching Speed Fast

Overall, the BAS16XV2T1 from ON Semiconductor offers a blend of speed, efficiency, and compactness, making it an excellent choice for designers looking for a reliable high-speed switching diode.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1,630+ $0.0307 $50.0410
3,475+ $0.0288 $100.0800
5,400+ $0.0278 $150.1200
7,725+ $0.0259 $200.0775
10,045+ $0.0249 $250.1205
12,555+ $0.0239 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 522,980 pieces
MOQ: 1630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess